EN
  • EN
  • DE

AD5592RBCPZ-1-RL7

Part No AD5592RBCPZ-1-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Control and monitoring | IC ADC/DAC 12BIT 400K 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type ADC, DAC
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 400k
Data Interface SPI
Voltage Supply Source Single Supply
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-WFQFN, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Family Part Number AD5592
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136329-AD5592RBCPZ-1-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5592RBCPZ-1-RL7 CAD Model

Description

Product Overview: AD5592RBCPZ-1-RL7 by Analog Devices Inc.

The AD5592RBCPZ-1-RL7 is a highly integrated, multifunctional data conversion device from the renowned manufacturer Analog Devices Inc. It is designed to cater to a wide array of applications, including industrial automation, process control, and instrumentation systems, where space and power efficiency are critical.

Key Features

  • Multi-Channel I/O: This device boasts eight I/O channels that can be independently configured as digital-to-analog converters (DACs), analog-to-digital converters (ADCs), digital outputs, or digital inputs, providing exceptional flexibility for various application needs.
  • High Resolution: With 12-bit resolution on both the DACs and ADCs, the AD5592RBCPZ-1-RL7 ensures precise data conversion, enabling accurate control and measurement in your system.
  • Compact Package: Housed in a 16-lead LFCSP (Lead Frame Chip Scale Package), this product offers a compact footprint that is ideal for space-constrained applications.
  • Single-Supply Operation: Operating from a single 2.7 V to 5.5 V power supply, the device simplifies power management and is suitable for battery-powered devices.
  • Integrated Reference: An on-chip, 2.5 V, 25 ppm/°C reference reduces the need for external components, further saving space and system complexity.
  • Serial Interface: The device features an I2C-compatible serial interface, enabling easy communication with most microcontrollers and processors.

Applications

The AD5592RBCPZ-1-RL7 is versatile enough to fit into a broad range of applications. Its ability to handle multiple signal types makes it an excellent choice for mixed-signal systems. It's particularly useful in:

  • Portable and battery-powered instruments
  • Industrial control systems
  • Data acquisition systems
  • Medical equipment
  • Automated test equipment

With its robust feature set and compact size, the AD5592RBCPZ-1-RL7 from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the efficiency and performance of their systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5239 $52.6195
12+ $8.6350 $103.6200
18+ $8.3652 $150.5736
25+ $8.0953 $202.3825
32+ $7.8255 $250.4160
43+ $7.0160 $301.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess