EN
  • EN
  • DE

AD5592RBRUZ-RL7

Part No AD5592RBRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 12BT OCTAL SPI DAC/ADC ONCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ADC, DAC 12 b 400k SPI 16-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AD5592
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909466-AD5592RBRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5592RBRUZ-RL7 CAD Model

Description

AD5592RBRUZ-RL7 - Analog Devices Inc.

The AD5592RBRUZ-RL7 is a highly integrated, multifunctional data conversion device from Analog Devices Inc., designed to cater to a variety of applications that require a mix of analog and digital functions. As a member of the AD5592 family, this chip combines the features of digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and digital I/O on a single chip, making it an ideal solution for space-constrained applications.

This robust component comes in a compact 16-lead TSSOP package, which is suitable for automated assembly processes and fits well in small form factor designs. The AD5592RBRUZ-RL7 operates over a wide temperature range, making it suitable for industrial applications where temperature variations are a concern.

Key Features:

  • Integrated ADC/DAC: The chip features eight I/O pins, which can be independently configured as an 8-channel, 12-bit ADC, an 8-channel, 12-bit DAC, or as digital I/O, providing versatility in handling various signal types.
  • Wide Operating Voltage: It operates from a 2.7V to 5.5V power supply, allowing it to be used in systems with varying power requirements.
  • High-Speed Interface: Communication with the AD5592RBRUZ-RL7 is facilitated through a high-speed serial peripheral interface (SPI), ensuring fast data transfer rates suitable for demanding applications.
  • Temperature Range: The device is rated for operation over the industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.
  • Applications: With its versatile feature set, the AD5592RBRUZ-RL7 is ideal for use in control and monitoring systems, portable devices, medical instruments, and any system that requires a compact, mixed-signal solution.

Overall, the AD5592RBRUZ-RL7 from Analog Devices Inc. is a powerful and flexible component that simplifies design and reduces the need for multiple discrete components. Its integrated approach to data conversion makes it a valuable addition to any designer's toolkit, particularly when space and functionality are at a premium.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess