EN
  • EN
  • DE

AD5612AKSZ

Part No AD5612AKSZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT-363
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 744204-AD5612AKSZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5612AKSZ CAD Model

Description

AD5612AKSZ Product Overview

The AD5612AKSZ is a highly precise digital-to-analog converter (DAC) developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is designed to deliver exceptional performance for a wide range of applications, from industrial automation systems to consumer electronics. With its compact size and robust feature set, the AD5612AKSZ is an ideal choice for designers looking to integrate high-resolution analog output capabilities into their projects.

Key Features

  • Resolution: The AD5612AKSZ boasts a 12-bit resolution, providing fine-grained analog output with a high degree of accuracy.
  • Interface: It employs a versatile SPI interface, allowing for easy integration with a variety of microcontrollers and digital systems.
  • Package: This DAC comes in a compact, surface-mountable LFCSP (Lead Frame Chip Scale Package), making it suitable for space-constrained applications.
  • Single Supply Operation: The device operates from a single 2.7V to 5.5V power supply, ensuring compatibility with low-voltage systems and simplifying power management.
  • Low Power Consumption: Designed for power-sensitive applications, the AD5612AKSZ features low power consumption, making it ideal for battery-operated devices.

Performance and Reliability

The AD5612AKSZ is engineered to deliver high performance with a guaranteed monotonic by design over the entire operating temperature range. Its robust design ensures reliable operation even in harsh industrial environments. The device also includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write to the device takes place.

Applications

Thanks to its precision and versatility, the AD5612AKSZ is suited for a multitude of applications, including:

  • Process Control
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Portable Instrumentation
  • Programmable Voltage and Current Sources

With the AD5612AKSZ, Analog Devices Inc. offers a DAC that combines performance, precision, and ease of use, making it a top choice for engineers and designers looking to enhance their systems with reliable analog output functionality.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1194 $63.5820
70+ $1.7394 $121.7580
105+ $1.6851 $176.9355
145+ $1.6309 $236.4805
185+ $1.5766 $291.6710
250+ $1.4137 $353.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess