EN
  • EN
  • DE

AD5623RBRMZ-5

Part No AD5623RBRMZ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC NANO 12BIT DUAL 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 4.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5, ±0.25 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 10-MSOP
Win Source Part Number 143955-AD5623RBRMZ-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5623RBRMZ-5 CAD Model

Description

Product Overview: AD5623RBRMZ-5 from Analog Devices Inc.

The AD5623RBRMZ-5, manufactured by Analog Devices Inc., is a highly integrated digital-to-analog converter (DAC) designed for precision applications where space and power efficiency are critical. This compact, 16-bit nanoDAC is part of a family of devices that operate from a single 5V supply and comes in a space-saving 10-lead MSOP package.

Key Features

  • Resolution: The AD5623RBRMZ-5 offers a 16-bit resolution, providing fine-grain control over the analog output, which is essential for applications requiring high precision.
  • Output Range: This DAC supports a 2.5 V to 5.5 V reference, giving designers flexibility in choosing the reference voltage that best suits their system requirements.
  • Interface: It features a 3-wire serial interface that operates at clock rates up to 50 MHz for high-speed data transfer, and is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Integrated Features: The device includes an internal reference with a 5 ppm/°C temperature coefficient and an on-chip output buffer that can drive the reference input, reducing the need for external components.
  • Power Efficiency: With a typical 4.5 μA power-down current, the AD5623RBRMZ-5 is optimized for power-sensitive applications, allowing for extended battery life in portable devices.
  • Package: The MSOP package is designed for compact PCB layouts and is ideal for space-constrained applications.

Applications

The AD5623RBRMZ-5 is well-suited for a wide range of applications, including:

  • Process Control
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

With its high resolution, integrated features, and power efficiency, the AD5623RBRMZ-5 is an excellent choice for designers looking to add precise analog control to their systems without compromising on space or power consumption. Analog Devices Inc. ensures that this DAC meets the rigorous standards expected in professional electronic components, making it a reliable and high-performing solution for your analog output needs.

You May Also Be Interested in

Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6566 $51.9396
15+ $7.1028 $106.5420
22+ $6.8809 $151.3798
31+ $6.6589 $206.4259
39+ $6.4370 $251.0430
52+ $5.7711 $300.0972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,336 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess