EN
  • EN
  • DE

AD5623RBRMZ-5REEL7

Part No AD5623RBRMZ-5REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH Resistor-String 12-bit 10-Pin MSOP T/R / IC DAC NANO 12BIT DUAL 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 4.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5, ±0.25 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 10-MSOP
Win Source Part Number 076897-AD5623RBRMZ-5REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD5623
Introduction Date February 23, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD5623RBRMZ-5REEL7 CAD Model

Description

Product Overview: AD5623RBRMZ-5REEL7

The AD5623RBRMZ-5REEL7, manufactured by Analog Devices Inc., is a high-performance digital-to-analog converter (DAC) that offers precision and compactness for a variety of applications. This particular model comes in a convenient reel packaging, suitable for automated assembly processes, making it an ideal choice for volume production requirements.

Key Features

  • Resolution: The AD5623RBRMZ-5REEL7 features a 12-bit resolution, providing fine granularity and precise control over the analog output.
  • Output Type: It is designed with a rail-to-rail output, which ensures the full range of analog output voltage, enhancing the efficiency and signal quality for the end application.
  • Interface: The device supports a SPI (Serial Peripheral Interface), allowing for easy integration with microcontrollers and other digital systems, and enabling fast data transfer rates.
  • Reference Voltage: An onboard reference voltage provides stable and accurate output voltages, which is crucial for sensitive applications that require high precision.
  • Power Supply: It operates on a single 5V power supply, simplifying power management in embedded systems.
  • Package: The DAC comes in a compact 10-lead MSOP (Mini Small Outline Package), which is space-efficient and suitable for high-density mounting on PCBs.

Applications

The versatility of the AD5623RBRMZ-5REEL7 makes it suitable for a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Automotive Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD5623RBRMZ-5REEL7 is no exception. The product is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliability and performance even under harsh conditions.

For designers and engineers looking for a reliable and precise DAC solution, the AD5623RBRMZ-5REEL7 offers an excellent blend of performance, size, and ease of integration, making it a top choice for both prototyping and mass production.

You May Also Be Interested in

Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1386 $56.9702
15+ $6.6778 $100.1670
24+ $6.4691 $155.2584
32+ $6.2605 $200.3360
42+ $6.0518 $254.1756
56+ $5.4257 $303.8392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess