EN
  • EN
  • DE

AD5628BRUZ-1

Part No AD5628BRUZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Digital to Analog Converter 8 14-TSSOP
Manufacturer Analog Devices Inc.
Series denseDAC
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name AD5628
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859514-AD5628BRUZ-1
Ultra Librarian 3D Model Ultra Librarian AD5628BRUZ-1 CAD Model

Description

Product Overview: AD5628BRUZ-1 from Analog Devices Inc.

The AD5628BRUZ-1, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a high-performance digital-to-analog converter (DAC) designed for precision applications requiring a compact and efficient solution. This device is part of the nanoDAC® series, which is celebrated for its small footprint and exceptional accuracy.

Key Features

  • Resolution: The AD5628BRUZ-1 boasts an impressive 12-bit resolution, providing fine granularity for analog output signals.
  • Channel Count: It features 8 channels, allowing for multiple signal outputs from a single device, making it ideal for complex systems that require multiple DACs.
  • Output Range: This DAC supports a selectable output range, including 2.5V, 2.048V, and 4.096V, which provides flexibility for different application requirements.
  • Interface: The device includes a 3-wire serial interface that is SPI, QSPI™, MICROWIRE™, and DSP compatible, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Package: Housed in a TSSOP (Thin Shrink Small Outline Package), the AD5628BRUZ-1 is designed for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +105°C, making it suitable for harsh environments.

Applications

The versatility of the AD5628BRUZ-1 makes it an excellent choice for a variety of applications, including process control, data acquisition systems, digital gain and offset adjustment, programmable voltage and current sources, and medical equipment. Its precision and multi-channel capabilities are particularly beneficial in scenarios where accurate and stable analog signals are crucial.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5628BRUZ-1 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can meet the demands of professional and industrial applications. Users can trust in the robustness and consistency of this high-quality DAC.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
Lowest to $7.1344
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.4025 $85.4025
2+ $82.7337 $165.4674
3+ $80.0648 $240.1944
4+ $77.3960 $309.5840
5+ $69.3895 $346.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess