EN
  • EN
  • DE

AD565AJR

Part No AD565AJR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description High Speed 12-Bit Monolithic D/A Converters | IC DAC 12BIT A-OUT 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Number of D/A Converters 1
Settling Time 400ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog ±11.4V ~ 16.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number AD565A
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136396-AD565AJR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD565AJR CAD Model

Description

Analog Devices AD565AJR Digital-to-Analog Converter

The AD565AJR from Analog Devices Inc. is a high-performance 12-bit digital-to-analog converter (DAC) designed to meet the rigorous demands of sophisticated electronic systems. This precision DAC is renowned for its excellent accuracy and stability, making it an ideal choice for applications requiring the highest level of data conversion integrity, such as industrial control systems, medical equipment, and high-end instrumentation.

At the heart of the AD565AJR lies a 12-bit monolithic DAC chip that offers a fast settling time, typically under 150 ns, which allows for rapid data processing and real-time system responsiveness. This speed, combined with a low glitch impulse of less than 20 pV-s, ensures minimal error and distortion in the output signal, thus preserving the fidelity of the original digital input.

The device operates over a wide supply voltage range, accommodating various system power requirements. This flexibility is further enhanced by the AD565AJR's compatibility with both bipolar and unipolar output ranges, providing designers with options to best suit their specific application needs. Moreover, the converter features a high output current capability, allowing it to drive loads directly without the need for additional buffering components.

Integrating the AD565AJR into a system is made easy thanks to its industry-standard 16-pin SOIC package, which is conducive to high-density mounting and is compatible with automated assembly processes. The device's digital input is TTL/CMOS compatible, simplifying the interface with a wide array of microprocessors and digital systems.

Analog Devices Inc. has built the AD565AJR with reliability in mind. It operates over an extended industrial temperature range, ensuring performance stability in challenging environmental conditions. Furthermore, the device features built-in short-circuit and overvoltage protection, safeguarding it and connected components from potential damage due to abnormal operating conditions.

In summary, the AD565AJR from Analog Devices Inc. is a versatile, high-quality DAC that offers exceptional performance for precision data conversion applications. Its robust design, combined with its ease of integration, makes it a top choice for engineers and system designers seeking a reliable and efficient solution for their analog output needs.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess