EN
  • EN
  • DE

KM681002BJ-10T

Part No KM681002BJ-10T
Manufacturer Samsung
Catalog SRAM
Description SRAM 128Kx8 SOJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957517-KM681002BJ-10T
Series *
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Voltage - Supply 5V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 32-SOJ
Ultra Librarian 3D Model Ultra Librarian KM681002BJ-10T CAD Model

Description

The Samsung KM681002BJ-10T is a high-performance, low-power 1,048,576-bit Static Random Access Memory (SRAM) organized as 131,072 words by 8 bits. Designed for applications demanding fast access times and minimal power consumption, this SRAM offers a 100ns access time. The ‘-10T’ suffix likely refers to specific packaging or temperature grade variations.

Applications

  • Embedded Systems: Ideal for use in microcontrollers and embedded processors where fast, local memory is essential.
  • Cache Memory: Suitable for memory caching in CPUs and other processing units to accelerate data retrieval.
  • Networking Equipment: Integrated into routers, switches, and network interfaces for buffering and quick data storage.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs) and industrial computers requiring reliable and fast memory.
  • Test and Measurement Equipment: Found in oscilloscopes, logic analyzers, and other instruments for high-speed data capture and analysis.

Features

  • Fast Access Time: 100ns access time ensures quick data reading and writing.
  • Low Power Consumption: Optimised for low power operation, extending battery life in portable applications.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system integration.
  • Fully Static Operation: Eliminates the need for clocking or refreshing, reducing complexity.
  • Three-State Outputs: Facilitates easy memory expansion and bus sharing capabilities.
  • TTL Compatible Inputs/Outputs: Allows direct interfacing with TTL logic devices.

Benefits

  • Enhanced System Performance: Fast memory access improves overall system responsiveness and throughput.
  • Extended Battery Life: Low power usage allows for prolonged operation in battery-powered systems.
  • Simplified Design: Static operation and single power supply lower design complexity and associated costs.
  • Increased Reliability: Robust design provides stable and reliable performance in various operating conditions.
  • Easy Integration: TTL compatibility makes it easy to incorporate into existing digital systems.

Additional Details

The KM681002BJ-10T uses advanced CMOS technology to achieve its performance characteristics. Available in a standard 32-pin DIP or surface-mount package. It supports standard read and write operations with control signals for chip enable (CE), output enable (OE), and write enable (WE). It offers a wide operating temperature range to guarantee stability in different environments.

You May Also Be Interested in

GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess