EN
  • EN
  • DE

ADM1027ARQ-REEL

Part No ADM1027ARQ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTRLR 24-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 105°C, External Sensor
Accuracy ±1°C
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 105°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 109426-ADM1027ARQ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1027ARQ-REEL CAD Model

Description

The ADM1027ARQ-REEL is a highly integrated device from ON Semiconductor that offers an exceptional solution for complex thermal management needs in electronic systems. This advanced temperature sensor and fan controller is designed to interface with a variety of systems, providing precise monitoring and control of system temperatures and fan speeds, ensuring optimal performance and reliability.

Key Features

  • Accurate Temperature Sensing: The ADM1027ARQ-REEL features multiple temperature sensor inputs for monitoring various points within a system. This allows for real-time temperature data, contributing to efficient thermal management.
  • Dynamic Fan Control: With its integrated fan control circuitry, the device can adjust fan speeds based on the temperature readings, helping to reduce noise and power consumption while maintaining system temperatures within safe operating limits.
  • Programmable Settings: Users can program various thresholds and parameters through the onboard serial bus interface, offering flexibility and customization for different system requirements.
  • High Integration: By combining temperature sensing and fan control in a single package, the ADM1027ARQ-REEL simplifies design and reduces the component count, leading to cost and space savings on the PCB.
  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various system power requirements.

Applications

The ADM1027ARQ-REEL is suitable for a wide range of applications, particularly where precise thermal management is critical. These include:

  • Desktop and laptop computers
  • Servers and data centers
  • Telecommunications equipment
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADM1027ARQ-REEL is no exception. The device is manufactured to high standards, ensuring reliable performance in demanding environments. The "REEL" designation indicates that the product is available in tape and reel packaging, which is ideal for automated assembly processes.

Conclusion

The ADM1027ARQ-REEL from ON Semiconductor is a versatile and efficient solution for managing the thermal conditions of electronic systems. With its precision temperature sensing, dynamic fan control, and programmable features, it stands out as an essential component for designers looking to optimize system performance and reliability.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Multicomp
Insulating Kit
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,948 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess