EN
  • EN
  • DE

AD5660ARJZ-3500RL7

Part No AD5660ARJZ-3500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT SOT23-8 / Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Bits 16
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±32 (Maximum), ±1 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package SOT-23-8
Supplier Device Package SOT-23-8
Mounting Style SMD
Part Number Series AD5660
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811686-AD5660ARJZ-3500RL7
Ultra Librarian 3D Model Ultra Librarian AD5660ARJZ-3500RL7 CAD Model

Description

Product Overview: AD5660ARJZ-3500RL7

The AD5660ARJZ-3500RL7 is a high-precision Digital-to-Analog Converter (DAC) offered by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to deliver exceptional performance for a wide range of applications requiring accurate digital-to-analog signal conversion.

Key Features

  • Resolution: The AD5660ARJZ-3500RL7 boasts a 16-bit resolution, ensuring high precision in output signals.
  • Output Type: It provides a unipolar voltage output, which is ideal for systems that require a stable and precise reference voltage.
  • Interface: The device comes with a Serial Peripheral Interface (SPI), which allows for easy integration with microcontrollers and digital systems.
  • Package: This DAC is housed in a compact SOT-23-8 package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under various environmental conditions.
  • Supply Voltage: The device supports a supply voltage range of 2.7V to 5.5V, providing flexibility in various power supply designs.

Applications

The AD5660ARJZ-3500RL7 is versatile and can be used in numerous applications, including:

  • Process control and industrial automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Portable battery-powered instruments
  • Automotive systems

Quality and Reliability

Analog Devices Inc. ensures that the AD5660ARJZ-3500RL7 meets the highest quality and reliability standards. The product is manufactured using state-of-the-art processes and is subjected to rigorous testing to guarantee performance in demanding environments.

Ordering Information

The AD5660ARJZ-3500RL7 is available in a reel of 1000 units, denoted by the 'RL7' suffix, facilitating efficient handling and placement during the manufacturing process. For detailed ordering and shipping information, or to request samples, customers should contact Analog Devices Inc. or an authorized distributor.

With its robust feature set and high reliability, the AD5660ARJZ-3500RL7 from Analog Devices Inc. is an excellent choice for designers looking to implement a high-quality DAC into their system.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0310 $63.0930
6+ $17.2563 $103.5378
9+ $16.7170 $150.4530
13+ $16.1777 $210.3101
16+ $15.6385 $250.2160
22+ $14.0207 $308.4554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess