EN
  • EN
  • DE

AD5666BRUZ-2REEL7

Part No AD5666BRUZ-2REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 4 14-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name AD5666
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5666BRUZ-2REEL7-ND, AD5666BRUZ-2REEL7CT-ND, AD5666BRUZ-2REEL7CT, AD5666BRUZ-2REEL7DKRINACTIVE, AD5666BRUZ-2REEL7DKR-ND, AD5666BRUZ-2REEL7DKR, AD5666BRUZ-2REEL7CTINACTIVE, AD5666BRUZ-2REEL7TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844533-AD5666BRUZ-2REEL7
Ultra Librarian 3D Model Ultra Librarian AD5666BRUZ-2REEL7 CAD Model

Description

AD5666BRUZ-2REEL7 Digital-to-Analog Converter

The AD5666BRUZ-2REEL7 is a high-precision, quad, 16-bit, digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the nanoDAC+™ series, which is known for its small footprint and low power consumption, making it an ideal choice for space-constrained applications.

Encased in a TSSOP (Thin Shrink Small Outline Package), this DAC provides a compact solution with a size of 14 leads. Its integrated precision output amplifier enables rail-to-rail output swing, which is essential for driving analog signals to the limits of the power supply rails. The AD5666BRUZ-2REEL7 operates from a single 2.7 V to 5.5 V supply, offering flexibility in various power environments.

The device features a 2 ppm/°C reference, which is the source of its impressive accuracy and stability over temperature. It also offers a relative accuracy specification of ±1 LSB (Least Significant Bit), ensuring minimal error in digital-to-analog conversion. The DAC's low power consumption, with a typical 5 μA quiescent current, makes it suitable for battery-powered devices and power-sensitive applications.

Communication with the AD5666BRUZ-2REEL7 is established through a 3-wire serial interface that operates at clock rates up to 50 MHz, compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. This makes it easy to integrate into a wide range of microcontroller-based systems.

Moreover, the AD5666BRUZ-2REEL7 features a power-down function, which reduces the current consumption of the device to 400 nA at 5 V, further conserving power when the DAC is not in active use. This is particularly useful for extending the battery life in portable applications.

With its combination of high precision, compact size, and low power consumption, the AD5666BRUZ-2REEL7 is an excellent choice for applications such as programmable voltage and current sources, portable battery-powered instruments, digital gain and offset adjustment, and industrial automation systems.

Overall, the AD5666BRUZ-2REEL7 from Analog Devices Inc. represents a blend of performance, power efficiency, and versatility, making it a top-tier component for precision analog output tasks.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
Lowest to $7.1344
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8709 $59.6127
7+ $16.3044 $114.1308
10+ $15.7949 $157.9490
14+ $15.2853 $213.9942
17+ $14.7758 $251.1886
23+ $13.2473 $304.6879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess