EN
  • EN
  • DE

AD5675ARUZ

Part No AD5675ARUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Base station power amplifiers | IC DAC 16BIT V-OUT 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Number of D/A Converters 8
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±1.8, ±0.7
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMD
Family Part Number AD5675
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1136444-AD5675ARUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5675ARUZ CAD Model

Description

Product Overview: AD5675ARUZ by Analog Devices Inc.

The AD5675ARUZ, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a state-of-the-art digital-to-analog converter (DAC) that offers a blend of performance, precision, and versatility. Designed for sophisticated electronics applications, this component is ideal for deployment in a broad range of industries, including medical instrumentation, industrial automation, and digital communication systems.

Key Features:

  • Resolution: The device boasts a 12-bit resolution, ensuring high-precision output for demanding applications.
  • Channel Count: Equipped with a quad-channel architecture, the AD5675ARUZ provides multiple analog outputs from a single chip, enhancing system design flexibility.
  • Output Range: It features a selectable output range, allowing designers to choose the most appropriate range for their specific application requirements.
  • Interface: The device utilizes a standard serial peripheral interface (SPI), ensuring easy integration with most microcontrollers and digital systems.
  • Power Efficiency: With its low power consumption, the AD5675ARUZ is suitable for portable and battery-powered devices, helping to extend operational life.
  • Package: The component is housed in a compact TSSOP (thin shrink small outline package), which minimizes board space and is conducive to high-density mounting.

Performance Specifications:

The AD5675ARUZ operates over a wide temperature range and has a fast settling time, ensuring reliable performance under varying environmental conditions and dynamic operating scenarios. Its integral nonlinearity (INL) and differential nonlinearity (DNL) are specified at high precision levels, which translates to consistent and accurate analog outputs.

Applications:

As a versatile component, the AD5675ARUZ is adept at serving multiple applications. It is particularly well-suited for closed-loop servo control, programmable voltage and current sources, and process control equipment. Its precision and programmability also make it an excellent choice for digital gain and offset adjustment applications.

Ordering Information:

To procure the AD5675ARUZ for your next project, it is available under the Analog Devices Inc. brand, and its precise ordering code is AD5675ARUZ. Ensure to consult the datasheet and compatibility requirements to fully integrate this DAC into your design with optimal results.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess