Product Overview: LT6236IS6#TRMPBF
The LT6236IS6#TRMPBF is a high-speed, low-power, single operational amplifier from Analog Devices Inc., offering a perfect blend of speed and power efficiency for a wide range of applications. This component is part of the LT6236 series, which is known for its high performance and reliability in challenging environments.
With a voltage gain of 1000V/mV and a wide supply voltage range of 2.5V to 12.6V, the LT6236IS6#TRMPBF is versatile enough to accommodate various design requirements. Its low power consumption, at just 3.5mA per amplifier, makes it an excellent choice for battery-powered devices and energy-sensitive applications. Moreover, the device boasts a high slew rate of 17V/µs and a bandwidth of 215MHz, ensuring that it can handle high-speed signals with ease.
The LT6236IS6#TRMPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as it still delivers low input offset voltage and low noise density, making it suitable for precision amplification tasks. The device operates over a wide temperature range, from -40°C to 125°C, which allows it to be used in industrial and automotive environments, where temperatures can vary significantly.
Key features of the LT6236IS6#TRMPBF include:
- High Gain Bandwidth Product: 215MHz
- Low Supply Current: 3.5mA/amplifier
- Wide Supply Voltage Range: 2.5V to 12.6V
- High Slew Rate: 17V/µs
- Low Input Offset Voltage
- Low Noise Density
- Extended Temperature Range: -40°C to 125°C
This operational amplifier is well-suited for a variety of applications, including active filters, fast ADC drivers, VCOs, and high-speed signal conditioning circuits. Its robust design and high precision make it a reliable choice for designers looking to enhance the performance of their systems while maintaining power efficiency.
Whether you are working on a sophisticated audio system, a sensitive instrumentation platform, or a high-performance control circuit, the LT6236IS6#TRMPBF from Analog Devices Inc. offers the performance and reliability needed to achieve your design goals.