EN
  • EN
  • DE

AD568KQ

Part No AD568KQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12-Bit Ultrahigh Speed Monolithic D/A Converter | IC DAC 12BIT A-OUT 24CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 35μs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Supply Voltage , Analog ±13.5V ~ 16.5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), +1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-CDIP
Supplier Device Package 24-CDIP
Mounting Style Through Hole
Family Part Number AD568
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1136473-AD568KQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD568KQ CAD Model

Description

The AD568KQ is a high-performance, precision 16-bit Digital-to-Analog Converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is renowned for its excellent stability and accuracy, making it an ideal choice for applications requiring precise digital-to-analog conversion.

Key Features

  • Resolution: 16-bit accuracy ensures high precision in output signals.
  • Settling Time: Fast settling time allows for efficient data processing and timely response in control systems.
  • Output Range: The AD568KQ offers a versatile output range that can be configured to meet various application needs.
  • Monotonicity: Guaranteed over the entire operating temperature range, providing reliable and consistent performance.
  • Low Power Consumption: Designed for power-sensitive applications, it maintains high performance while minimizing power usage.

Applications

The AD568KQ is suitable for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Medical Instrumentation
  • High-resolution Imaging Systems

Technical Specifications

Parameter Value
Resolution 16 Bits
Settling Time Typically under 10 microseconds
Output Range Configurable
Supply Voltage +/- 11.4V to +/- 16.5V
Package Type 24-Pin Cerdip

For those looking to integrate a reliable and precise DAC into their system, the AD568KQ from Analog Devices Inc. offers top-tier performance and versatility. With its robust feature set and proven track record, it stands as a solid choice for demanding applications requiring the highest level of precision and stability.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.0035 $110.0035
2+ $106.4550 $212.9100
3+ $102.9065 $308.7195
4+ $92.2610 $369.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess