EN
  • EN
  • DE

AD569SD

Part No AD569SD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 28CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 16 Bit Digital to Analog Converter 1 28-CDIP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 28-CDIP (0.605", 15.37mm)
Case / Package 28-CDIP
Family Name AD569
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909519-AD569SD
Ultra Librarian 3D Model Ultra Librarian AD569SD CAD Model

Description

The AD569SD, crafted by the renowned Analog Devices Inc., stands as a testament to the company's commitment to precision and innovation in the field of analog technology. This high-performance digital-to-analog converter (DAC) is designed to meet the rigorous demands of industrial, communication, and high-end consumer electronics applications where accuracy and stability are of paramount importance.

Key Features

  • Resolution: The AD569SD boasts a 16-bit resolution, offering fine digital-to-analog conversion that ensures detailed and accurate analog output signals.
  • Monolithic Construction: Its monolithic construction provides a stable and reliable performance, reducing the potential for errors and signal degradation often associated with hybrid DACs.
  • Settling Time: With a swift settling time, this DAC quickly reaches a stable output after receiving a digital input, making it ideal for applications requiring fast data processing and control.
  • Output Range: The device offers a versatile output range that can be easily programmed to fit specific application needs, enhancing its adaptability across various electronic platforms.
  • Power Supply: It operates with dual power supplies, ensuring a robust performance even under fluctuating power conditions.

Applications

The AD569SD's high precision and fast settling time make it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Process Control Systems
  • Digital Signal Processing (DSP)
  • Data Acquisition Systems
  • High-resolution Imaging Systems

Reliability and Quality

Analog Devices Inc. is known for its rigorous testing and quality assurance processes. The AD569SD is no exception, undergoing extensive testing to ensure it meets the high standards expected from Analog Devices products. Customers can trust in the reliability and performance of the AD569SD for their critical applications.

Conclusion

In summary, the AD569SD from Analog Devices Inc. is a superior DAC offering exceptional precision, quick data processing capabilities, and versatility, making it a valuable component in any system requiring high-quality digital-to-analog conversion. Its robust design and flexible features ensure it can be integrated into a multitude of high-performance electronic applications.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess