EN
  • EN
  • DE

AD5700-1ACPZ-RL7

Part No AD5700-1ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Modems - ICs and Modules
Description Modem Chip Single 24-Pin LFCSP EP T/R / IC HART MODEM LP INT OSC 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Data Format HART
Supply Voltage - Operating 1.71 V to 5.5 V
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 123123-AD5700-1ACPZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD5700-1
Introduction Date February 24, 2012
ECCN EAR99
Country of Origin China, Malaysia, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD5700-1ACPZ-RL7 CAD Model

Description

Analog Devices Inc. AD5700-1ACPZ-RL7: A Premier HART Modem Solution

The AD5700-1ACPZ-RL7 from Analog Devices Inc. is a cutting-edge HART (Highway Addressable Remote Transducer) modem IC, specifically designed to facilitate robust communication in industrial environments. This high-performance component is a critical piece in the development of smart transmitters and analyzers, providing a reliable interface for HART network connectivity.

Key Features:

  • Integrated Oscillator: The AD5700-1ACPZ-RL7 includes an on-chip oscillator that reduces the need for external components, thus simplifying the design and reducing the overall footprint of the application.
  • Low Power Consumption: With its focus on energy efficiency, this HART modem is ideal for battery-powered devices, ensuring long operational life and reliability.
  • Enhanced Signal Integrity: It boasts superior signal integrity, which is essential for maintaining clear and accurate communications over the HART network.
  • Compact Packaging: Housed in a RoHS-compliant LFCSP (Lead Frame Chip Scale Package), the AD5700-1ACPZ-RL7 is designed for space-constrained applications without compromising performance.

Applications:

The AD5700-1ACPZ-RL7 is versatile and can be used in a wide range of industrial applications, including:

  • Process control transmitters
  • Smart sensors and actuators
  • Industrial automation and control systems
  • Asset monitoring and diagnostics

Technical Specifications:

With its robust feature set, the AD5700-1ACPZ-RL7 ensures seamless integration into industrial systems:

  • 3.3V to 5V Supply Voltage Range
  • Integrated Power-On Reset Circuit
  • Extended Temperature Range: -40°C to +85°C
  • Bell 202 Frequency Shift Keying (FSK) Modulation

As a product of Analog Devices Inc., a leader in high-performance semiconductors, the AD5700-1ACPZ-RL7 stands as a testament to quality and innovation. Whether upgrading existing systems or designing new solutions, this HART modem IC provides the reliability and performance required for modern industrial communication needs.

For more information or to request a sample, please visit Analog Devices Inc.'s official website or contact their sales and support team.

You May Also Be Interested in

Silicon Labs
Lowest to $4.2444
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.1853
CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps
Lowest to $84.0401
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $16.5939
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $7.3296
CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $5.1881
Silicon Labs
Lowest to $0.5208
Intersil
Lowest to $1.0453

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2192 $55.3152
14+ $7.5644 $105.9016
21+ $7.3281 $153.8901
29+ $7.0917 $205.6593
37+ $6.8553 $253.6461
49+ $6.1461 $301.1589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess