EN
  • EN
  • DE

AD570KD

Part No AD570KD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042831-AD570KD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD570KD CAD Model

Description

The AD570KD is a state-of-the-art analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a renowned leader in high-performance semiconductors. This precision ADC offers a unique combination of speed, accuracy, and ease of use that makes it an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and industrial control processes.

Key Features:

  • Resolution: The AD570KD offers an impressive 8-bit resolution, providing fine detail in the digital representation of analog signals.
  • Conversion Time: With a swift conversion time, this ADC ensures rapid data processing, making it suitable for high-speed applications.
  • Single Supply Operation: It operates on a single 5V power supply, simplifying the power design in embedded systems.
  • Monolithic Construction: The monolithic design enhances reliability and minimizes the size, making it perfect for space-constrained applications.
  • Input Range: The versatile input range allows it to interface with various sensors and signal sources directly.
  • Output Format: The digital output is provided in a parallel format for straightforward interfacing with microprocessors and digital systems.

Applications:

The AD570KD is designed for applications that demand high accuracy and fast conversion speeds. It is particularly well-suited for:

  • Test and Measurement Equipment
  • Digital Signal Processing Systems
  • Process Control and Industrial Automation
  • Medical Diagnostic Equipment
  • Data Acquisition Systems

Product Quality and Support:

Analog Devices Inc. is committed to providing high-quality products and technical support for the AD570KD. With rigorous testing and quality assurance measures in place, customers can rely on this ADC for consistent performance in their critical applications. Furthermore, comprehensive documentation and customer support are available to assist with integration and troubleshooting.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Lowest to $2.1666
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
ADI Electronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess