EN
  • EN
  • DE

AD5725ARSZ-500RL7

Part No AD5725ARSZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Digital to Analog Converter 4 28-SSOP
Manufacturer Analog Devices Inc.
Series iCMOS®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name AD5725
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5725ARSZ-500RL7-ND, AD5725ARSZ500RL7, AD5725ARSZ-500RL7CT, AD5725ARSZ-500RL7DKR, AD5725ARSZ-500RL7TR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909521-AD5725ARSZ-500RL7
Ultra Librarian 3D Model Ultra Librarian AD5725ARSZ-500RL7 CAD Model

Description

AD5725ARSZ-500RL7 - Precision DAC from Analog Devices Inc.

The AD5725ARSZ-500RL7 is a state-of-the-art digital-to-analog converter (DAC) manufactured by Analog Devices Inc., renowned for their precision electronic components. This particular model is part of the AD5725 series, which are known for their high performance and reliability in various demanding applications.

Key Features

  • Resolution: The AD5725ARSZ-500RL7 boasts a 12-bit resolution, providing fine granularity for analog output signals.
  • Output Range: It offers a versatile bipolar output range, which is programmable to ±10 V or ±5 V, catering to a wide array of industrial requirements.
  • Interface: This DAC features a serial interface, which simplifies the connection to microcontrollers and digital systems, allowing for efficient data communication.
  • Accuracy: High accuracy is ensured with low glitch energy and a low temperature coefficient, making it suitable for precision applications.
  • Package: The device is available in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
  • Supply Voltage: It operates on a dual supply voltage, further enhancing its flexibility for different system designs.

Applications

The AD5725ARSZ-500RL7 is designed to meet the stringent requirements of various applications, including:

  • Industrial Automation
  • Process Control
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Test and Measurement Equipment

Why Choose AD5725ARSZ-500RL7?

Choosing the AD5725ARSZ-500RL7 for your design ensures you are implementing a DAC that delivers precision and flexibility. Analog Devices Inc.'s commitment to quality means that this component is designed and manufactured to the highest standards, ensuring reliable performance in your electronic systems. Whether you are working on industrial control systems or precision measurement devices, the AD5725ARSZ-500RL7 is an excellent choice for your DAC needs.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
Lowest to $7.1344
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess