EN
  • EN
  • DE

AD574ALN

Part No AD574ALN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT W/REF/CLK 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage ±11.4 V to 16.5 V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-PDIP
Win Source Part Number 076913-AD574ALN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD574ALN CAD Model

Description

Product Overview: AD574ALN from Analog Devices Inc.

The AD574ALN is a high-precision 12-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This integrated circuit is engineered to deliver exceptional accuracy and reliability for a wide range of data acquisition and control systems.

Key Features:

  • Resolution: The AD574ALN boasts a 12-bit resolution, which provides 4096 discrete digital values, ensuring fine granularity for analog input signals.
  • Conversion Time: It offers a fast conversion time, which makes it suitable for applications requiring high-speed data processing.
  • Integrated Reference: The device includes a precision voltage reference, which ensures stability and accuracy of the conversion results over time and temperature variations.
  • Monolithic Construction: The monolithic construction of the AD574ALN contributes to its excellent thermal and long-term stability.
  • Interface Flexibility: It features versatile digital interfaces, making it easy to connect with microprocessors and digital systems.
  • Single +5V Supply: The ADC operates on a single +5V power supply, simplifying the power design of the system it is integrated into.

Applications:

The AD574ALN is ideal for applications that demand high accuracy and fast data acquisition, such as:

  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Scientific analysis equipment
  • Robotics

Package and Reliability:

The device is offered in a robust 28-pin DIP (dual in-line package), which ensures easy integration into a variety of circuit boards. The AD574ALN has been rigorously tested and is known for its high reliability, making it a trusted choice for critical applications.

Manufacturer Support:

Analog Devices Inc. provides comprehensive technical support for the AD574ALN, including detailed datasheets, application notes, and reference designs, to facilitate its integration into complex systems and to ensure optimal performance in various operating conditions.

With its precision performance and robust design, the AD574ALN from Analog Devices Inc. stands out as a superior choice for professionals seeking a reliable and accurate ADC solution.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess