EN
  • EN
  • DE

AD574AUD/883

Part No AD574AUD/883
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT W/REF/CLK 28CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -55°C to 125°C
Case / Package 28-CDIP
Win Source Part Number 171341-AD574AUD/883
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD574AUD/883 CAD Model

Description

AD574AUD/883 Precision A/D Converter from Analog Devices Inc.

The AD574AUD/883 is a highly integrated, high-precision analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC is designed to offer reliable and accurate digital representations of analog signals, making it an ideal choice for a wide range of applications that require exacting measurement standards, such as military, aerospace, and industrial instrumentation.

At the heart of the AD574AUD/883 is a 12-bit successive approximation ADC, which provides a high level of accuracy with a conversion time of just 25 microseconds. This allows for rapid data acquisition, which is crucial in systems where timing and throughput are critical. The device operates over a ±10V input range, giving it the flexibility to handle a variety of signal levels.

The AD574AUD/883 comes in a hermetically sealed ceramic dual in-line package (CDIP), ensuring robust protection against environmental factors such as moisture and dust. This packaging, coupled with its extended temperature range, makes the AD574AUD/883 suitable for demanding environments where standard components might fail.

Key features of the AD574AUD/883 include:

  • 12-bit resolution, offering fine granularity for precise measurements.
  • Fast conversion time, enabling high-speed data processing.
  • Bipolar input range of ±10V, accommodating a wide array of analog inputs.
  • No missing codes over temperature, ensuring consistent performance.
  • Low power consumption, which is vital for energy-sensitive applications.
  • MIL-STD-883 compliant, signifying its suitability for military and aerospace applications.

Integrated features such as a voltage reference and clock circuitry simplify system design by reducing the need for external components. This integration helps to minimize the overall footprint and complexity of the systems in which the AD574AUD/883 is used.

The AD574AUD/883 represents Analog Devices Inc.'s commitment to providing high-quality, reliable components for critical and precision-dependent applications. Its combination of precision, speed, and durability makes it an excellent choice for system designers who require a dependable ADC that can operate under the most challenging conditions.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $290.7562 $290.7562
2+ $260.6777 $521.3554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess