EN
  • EN
  • DE

AD5750-1ACPZ

Part No AD5750-1ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Industrial Current/Voltage Output Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 2 V/μs
Operating Supply Current 5.2mA
Output Current per Channel 24mA
Dual Supply Voltage (±) ±10.8 V ~ 26.4 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 1136511-AD5750-1ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5750-1
Introduction Date April 11, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5750-1ACPZ CAD Model

Description

AD5750-1ACPZ Industrial Current/Voltage Output Driver by Analog Devices Inc.

The AD5750-1ACPZ is a versatile single-channel module designed by Analog Devices Inc., tailored for industrial control systems. This robust component is engineered to provide a wide range of programmable current or voltage outputs, making it an ideal solution for process control applications such as Programmable Logic Controllers (PLCs), Distributed Control Systems (DCS), and other automation systems requiring high precision signal conversion.

With its compact 32-lead LFCSP (Lead Frame Chip Scale Package), the AD5750-1ACPZ ensures a minimal footprint on system boards, which is crucial for designs where space is at a premium. The device operates over a wide supply range of ±15 V to ±30 V, which allows for flexible integration into various industrial environments without the need for additional power regulation components.

Key features of the AD5750-1ACPZ include:

  • Programmable Output Ranges: It offers multiple voltage output ranges of 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V, as well as current output ranges of 4 mA to 20 mA, 0 mA to 20 mA, and an additional programmable range for custom applications.
  • High Accuracy: The device boasts excellent accuracy and stability specifications, ensuring reliable performance in critical industrial processes.
  • On-Chip Diagnostics: Integrated diagnostics capabilities such as open circuit, short circuit, and thermal shutdown features provide additional system reliability and safety.
  • Software Programmability: The output configuration and fault detection parameters can be programmed via a serial peripheral interface (SPI), offering designers flexibility and control over the module's behavior.

The AD5750-1ACPZ is not only designed for precise and reliable operation but also emphasizes ease of use. Its integrated output fault protection ensures that the device and the subsequent elements in the signal chain are protected from damage due to unexpected conditions. This makes the AD5750-1ACPZ a reliable choice for mission-critical industrial applications where uptime and accuracy are paramount.

Whether you are developing industrial automation systems, precision control instrumentation, or custom signal conditioning modules, the AD5750-1ACPZ from Analog Devices Inc. provides the performance and flexibility needed to meet a wide array of design requirements.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6021 $50.4084
10+ $10.3402 $103.4020
15+ $10.0170 $150.2550
21+ $9.6939 $203.5719
27+ $9.3708 $253.0116
36+ $8.4014 $302.4504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess