EN
  • EN
  • DE

AD5750BCPZ-REEL7

Part No AD5750BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Industrial Current/Voltage Output Driver with Programmable Ranges | IC INST AMP 1 CIRCUIT 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type Instrumentation
Slew Rate 2V/μs
Supply Current 5.2mA
Current - Output / Channel 24mA
Supply Voltage , Single/Dual (±) ±10.8V ~ 26.4V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number AD5750
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 1136512-AD5750BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5750BCPZ-REEL7 CAD Model

Description

AD5750BCPZ-REEL7 - Industrial Current/Voltage Output Driver by Analog Devices Inc.

The AD5750BCPZ-REEL7 is a versatile single-channel, low cost, precision voltage/current output driver designed to meet the stringent requirements of industrial applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this device is specifically engineered to deliver high accuracy and reliability in controlling and monitoring systems.

Key Features

  • Output Range Flexibility: The AD5750BCPZ-REEL7 offers a wide range of programmable current and voltage outputs, including 0 mA to 20 mA, 4 mA to 20 mA, 0 V to 5 V, and 0 V to 10 V, making it suitable for various control systems.
  • High Precision: With its high accuracy and low temperature coefficient, this device ensures precise control of the output, which is critical in industrial environments where precision is paramount.
  • On-Chip Diagnostics: The device features comprehensive on-chip diagnostic capabilities, which include fault detection and indication for open circuit, short circuit, over-temperature, and under-voltage conditions, enhancing system reliability and safety.
  • Thermal Protection: It includes over-temperature protection to prevent damage from excessive heat, ensuring long-term stability and performance.
  • Robust Design: The device is housed in a compact LFCSP package, making it robust and suitable for space-constrained applications.
  • REEL7 Packaging: Supplied in a 7-inch reel packaging, the AD5750BCPZ-REEL7 is ideal for automated manufacturing processes, allowing efficient handling and assembly.

Applications

The AD5750BCPZ-REEL7 is designed for a broad range of industrial applications, including:

  • Process control actuators and sensors
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Industrial automation systems

Technical Specifications

With an operating temperature range from -40°C to +85°C, the AD5750BCPZ-REEL7 is built to withstand harsh industrial environments. The device operates from a 10.8 V to 55 V supply, providing the flexibility needed for various power supply configurations. Additionally, its serial peripheral interface (SPI) ensures simple and efficient communication with microcontrollers or digital systems.

For design engineers and system integrators looking for a reliable and precise output driver, the AD5750BCPZ-REEL7 from Analog Devices Inc. offers an optimal solution that combines performance, versatility, and ease of use in industrial control applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6700 $61.3600
19+ $6.2934 $119.5746
29+ $6.0968 $176.8072
40+ $5.9001 $236.0040
51+ $5.7034 $290.8734
68+ $5.1134 $347.7112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 402 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess