EN
  • EN
  • DE

AD5755-1ACPZ-REEL7

Part No AD5755-1ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 4
Settling Time 18μs
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 9 V to 33 V, -10.8 V to 26.4 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.006, ±11
Temperature Range - Operating -40°C to 105°C
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 127092-AD5755-1ACPZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5755-1ACPZ-REEL7 CAD Model

Description

The AD5755-1ACPZ-REEL7 is a high-performance, precision digital-to-analog converter (DAC) product from Analog Devices Inc., designed to meet the rigorous requirements of industrial applications such as process control, factory automation, and instrumentation. This versatile component offers a flexible interface and robust feature set that makes it ideal for converting digital signals to precise analog outputs.

Key Features

  • Channel Count: The device features four independent DAC channels, allowing for multiple output signals from a single chip.
  • Output Range: It supports a wide range of selectable output ranges, including voltage outputs and current loop outputs, which are critical for driving actuators and controlling various industrial processes.
  • Integrated Output Amplifiers: Each channel comes with its own programmable output amplifier, providing the flexibility to cater to different output requirements without the need for external components.
  • Dynamic Power Control: The AD5755-1ACPZ-REEL7 has a dynamic power control feature that reduces the power dissipation within the device.
  • Advanced Diagnostics: Built-in diagnostic features ensure reliable operation by monitoring the status of the output signals and the health of the device itself.
  • Package and Supply: The component is supplied in a compact LFCSP (Lead Frame Chip Scale Package) and is designed to operate with a single 12 V to 55 V power supply, minimizing the need for multiple power rails.

Applications

The AD5755-1ACPZ-REEL7 DAC is suitable for a broad range of applications, including:

  • Programmable logic controllers (PLCs)
  • Industrial automation systems
  • Control valve adjustment
  • Actuator control
  • Electrochemical analysis

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5755-1ACPZ-REEL7 is no exception. The device is available in a reel package, ensuring safe and efficient handling for high-volume production environments. With its robust design and comprehensive feature set, this DAC offers a reliable solution for engineers looking to integrate precision analog output capabilities into their industrial systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4512 $68.9024
4+ $32.2707 $129.0828
5+ $31.1805 $155.9025
7+ $29.0000 $203.0000
9+ $27.9098 $251.1882
12+ $26.8196 $321.8352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess