EN
  • EN
  • DE

AD5761BRUZ-RL7

Part No AD5761BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Bit Digital to Analog Converter
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD5761
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD5761BRUZ-RL7DKR, 505-AD5761BRUZ-RL7TR, AD5761BRUZ-RL7-ND, 505-AD5761BRUZ-RL7CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852726-AD5761BRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5761BRUZ-RL7 CAD Model

Description

Product Overview: AD5761BRUZ-RL7 from Analog Devices Inc.

The AD5761BRUZ-RL7 is a high-performance, precision 16-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to deliver accurate and stable analog output, making it an ideal choice for critical applications that require high precision and reliability.

Key Features

  • Resolution: The AD5761BRUZ-RL7 boasts a 16-bit resolution, providing fine granularity and precise control over the analog output signal.
  • Output Range: Users can select from a variety of output ranges, including bipolar and unipolar configurations, to suit specific application requirements.
  • Integrated Output Amplifier: This DAC features an onboard output amplifier that can drive capacitive loads up to 1 μF, simplifying design considerations and reducing external component requirements.
  • Low Noise Performance: With its low noise architecture, the AD5761BRUZ-RL7 ensures a clean, stable output signal, which is crucial for sensitive applications like medical instrumentation and industrial control systems.
  • On-Chip Reference: An internal precision reference enhances the stability and accuracy of the DAC, eliminating the need for an external reference in many cases.
  • Power Supply Flexibility: The device operates from a single 2.5 V to 5.5 V supply, providing versatility in different power environments.

Applications

The AD5761BRUZ-RL7 is designed for a wide range of applications where precision data conversion is paramount. These include:

  • Process Control
  • Automated Test Equipment
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Medical Equipment

Package and Reliability

The device comes in a compact TSSOP (thin shrink small outline package) form factor, marked with the AD5761BRUZ-RL7 designation, which ensures a minimal footprint on the printed circuit board (PCB) while providing robustness and ease of integration into various systems. The product is available in tape and reel packaging, facilitating automated manufacturing processes.

In summary, the AD5761BRUZ-RL7 from Analog Devices Inc. stands out with its precision, integrated features, and versatility, making it a top choice for engineers and designers in need of a reliable DAC solution.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2622 $53.0488
10+ $10.8819 $108.8190
15+ $10.5418 $158.1270
20+ $10.2017 $204.0340
26+ $9.8617 $256.4042
34+ $8.8415 $300.6110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess