EN
  • EN
  • DE

TA8026P

Part No TA8026P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description FLASHER CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263908-TA8026P
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA8026P CAD Model

Description

The TA8026P is a voltage regulator manufactured by Toshiba Semiconductor and Storage. It's designed to provide a stable and regulated output voltage, commonly used in various electronic devices to ensure consistent performance and prevent damage from voltage fluctuations.

Applications

  • Power Supplies: Used in regulated power supplies to provide a stable DC voltage for electronic circuits.
  • Consumer Electronics: Found in devices like televisions, audio equipment, and home appliances for voltage regulation.
  • Automotive Electronics: Utilized in automotive systems for regulating voltage in various electronic control units (ECUs).
  • Industrial Equipment: Used in industrial control systems and machinery to ensure stable voltage supply for sensitive components.
  • Battery Chargers: Employed in battery charging circuits to regulate the charging voltage and current.

Features

  • Fixed Output Voltage: Provides a stable and fixed output voltage (specific voltage varies depending on the variant, but often 5V or 12V).
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits on the output.
  • Wide Input Voltage Range: Operates with a wide range of input voltages.
  • High Output Current Capability: Capable of delivering a substantial amount of output current.

Benefits

  • Stable Power Supply: Ensures consistent performance of connected circuits by providing a stable output voltage.
  • Protection Against Overloads: Prevents damage from overcurrent and short-circuit conditions.
  • Simplified Circuit Design: Easy to integrate into various electronic circuits.
  • Improved System Reliability: Reduces the risk of voltage fluctuations and power-related issues.
  • Cost-Effective Solution: Provides a reliable voltage regulation solution at a reasonable cost.

Additional Details

The TA8026P is typically packaged in a through-hole package (e.g., TO-220). It's crucial to consider thermal management and use appropriate heatsinking to maintain the regulator within safe operating temperature limits, especially when operating at higher output current levels. Specific details such as the precise output voltage, maximum input voltage, and maximum output current can be found in the device's datasheet. This device is commonly used where a simple, reliable, and protected voltage regulation solution is required.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess