The TLP3213 is a solid state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It is designed for a variety of applications requiring electrical isolation and switching of AC or DC loads.
Applications:
- Industrial control systems
- Security systems
- Building automation
- Office automation equipment
- Motor control
Features:
- High isolation voltage: 3750 Vrms (minimum)
- Normally Open (1-Form-A) contact configuration
- Load voltage: 60V (maximum)
- Load current: 0.4A (maximum)
- On-state resistance: 2.5 Ohms (typical)
- Low input control current
- Small SO4 package
Benefits:
- Provides electrical isolation between control and load circuits
- Offers reliable switching of AC or DC loads
- Reduces electromagnetic interference (EMI) compared to electromechanical relays
- Long lifespan and high reliability
- Small size for space-constrained applications
Additional Details:
The TLP3213 solid state relay provides a high isolation voltage of 3750 Vrms (minimum), ensuring robust electrical isolation between the control and load circuits. It features a normally open (1-Form-A) contact configuration and can switch load voltages up to 60V and load currents up to 0.4A. The low on-state resistance of 2.5 Ohms (typical) minimizes power dissipation. The SSR requires a low input control current, making it compatible with various control circuits. The small SO4 package enables integration into space-constrained applications. The Toshiba TLP3213 offers a reliable and efficient solution for electrical isolation and switching in a wide range of applications. It features optical isolation providing superior performance to traditional relays. The zero crossing detection makes this SSR suited for AC load switching applications.