EN
  • EN
  • DE

AD5808BCPZ-REEL7

Part No AD5808BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number AD5808
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859549-AD5808BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5808BCPZ-REEL7 CAD Model

Description

Product Overview: AD5808BCPZ-REEL7 from Analog Devices Inc.

The AD5808BCPZ-REEL7 is a high-performance, octal, 10-bit digital-to-analog converter (DAC) integrated circuit brought to you by Analog Devices Inc., one of the leading manufacturers in precision high-performance electronics. This premium component is designed to deliver unparalleled accuracy and stability in a variety of applications, ranging from industrial automation systems to complex communications equipment.

Encased in a compact 40-lead LFCSP (Lead Frame Chip Scale Package) with a size of 6x6 mm, the AD5808BCPZ-REEL7 offers a small footprint, making it an ideal choice for space-constrained applications. The product is provided in tape and reel form, indicated by the 'REEL7' suffix, ensuring compatibility with automated assembly processes and promoting efficient large-scale manufacturing.

Key Features:

  • High Resolution: The 10-bit resolution of this DAC ensures fine granularity in analog output, providing precise control for a wide range of applications.
  • Multiple Channels: As an octal DAC, it features eight individual DAC channels, allowing for simultaneous output of eight different analog signals.
  • Integrated Features: The AD5808BCPZ-REEL7 comes with an on-chip 2.5 V, 10 ppm/°C reference, output buffers, and a temperature sensor, which simplifies system design and reduces external component count.
  • Wide Operating Temperature Range: This device is designed to operate reliably over an industrial temperature range of -40°C to +105°C.
  • Low Power Consumption: It is optimized for low power operation, which is critical for portable and battery-powered devices.
  • Interface Flexibility: The product supports a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing versatility for various system designs.

Applications:

The AD5808BCPZ-REEL7 is versatile enough to be used in a broad array of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment

With its robust design and advanced features, the AD5808BCPZ-REEL7 from Analog Devices Inc. represents a superior choice for designers looking to integrate a reliable and high-performance DAC into their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess