EN
  • EN
  • DE

AD580JHZ

Part No AD580JHZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description V-Ref Precision 2.5V 3-Pin TO-52
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171351-AD580JHZ
Popularity Low
Supply and Demand Status Limited
Family Name AD580
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD580JHZ CAD Model

Description

Analog Devices Inc. AD580JHZ High Precision Voltage Reference

The Analog Devices Inc. AD580JHZ is a high precision, low power, 2.5V voltage reference that offers a combination of excellent stability and high accuracy in a small three-pin TO-52 package. This product is designed to maintain precise voltage regulation, making it an ideal choice for high-performance analog-to-digital and digital-to-analog converters, as well as other applications requiring a stable reference voltage.

With a typical temperature coefficient as low as 10 ppm/°C, the AD580JHZ ensures reliable performance over a wide temperature range from -55°C to +125°C. This feature, combined with a long-term stability and low noise, makes it suitable for high-end industrial, medical, and communication systems where consistent and precise measurements are critical.

The AD580JHZ operates with a wide current range from 500 µA to 10 mA, offering flexibility in various circuit configurations. This allows designers to use the device in both low-power portable devices and in systems where higher current capabilities are necessary. Additionally, the no external components required for operation of the AD580JHZ simplifies the design process and helps to reduce the overall system cost and complexity.

The device's laser-trimmed resistors ensure a high accuracy of ±1% initial tolerance, which, when combined with its excellent temperature stability, provides a solid and reliable voltage reference for precision applications. The AD580JHZ is also characterized for reverse breakdown, which means it can be used in applications where the voltage reference needs to be operated in a reverse-biased configuration.

For ease of implementation in various circuit designs, the AD580JHZ is offered in a hermetically sealed TO-52 package that provides excellent long-term stability and protection against harsh environmental conditions. The robust design and high-quality manufacturing of the AD580JHZ reflect Analog Devices Inc.'s commitment to providing superior products that meet the demanding needs of advanced electronic systems.

In summary, the AD580JHZ from Analog Devices Inc. is a versatile, high precision voltage reference that combines stability, accuracy, and low power consumption, making it an excellent choice for a wide array of critical applications.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess