EN
  • EN
  • DE

AD5816DBCDZ

Part No AD5816DBCDZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816577-AD5816DBCDZ
Ultra Librarian 3D Model Ultra Librarian AD5816DBCDZ CAD Model

Description

Introducing the AD5816DBCDZ from Analog Devices Inc.

The AD5816DBCDZ is a cutting-edge integrated circuit (IC) from the renowned manufacturer, Analog Devices Inc. This high-performance component is designed to meet the rigorous demands of modern electronics, offering a robust solution for a variety of applications. The AD5816DBCDZ is an ideal choice for professionals seeking reliability and precision in their electronic designs.

Key Features:

  • High Precision: The AD5816DBCDZ delivers outstanding accuracy and stability, ensuring reliable performance in critical applications.
  • Durability: Manufactured with the highest quality materials, this IC is built to withstand harsh industrial environments and maintain functionality over a wide temperature range.
  • Flexibility: With its versatile design, the AD5816DBCDZ can be integrated into a wide array of electronic systems, making it a highly adaptable component for designers.
  • Compact Size: The small footprint of the IC allows for its use in space-constrained applications without compromising on power or functionality.

Applications:

The AD5816DBCDZ is suited for a range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Medical devices
  • Communication infrastructure
  • High-precision instrumentation

Technical Specifications:

The AD5816DBCDZ boasts technical specifications that ensure it meets the needs of demanding applications:

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD5816DBCDZ
  • Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Mounting Type: Surface Mount
  • Package / Case: Standard packaging suited for commercial and industrial applications

With its outstanding features and proven reliability, the AD5816DBCDZ from Analog Devices Inc. is a premier choice for engineers and designers seeking to enhance the performance and longevity of their electronic products. Trust in the quality and innovation that Analog Devices Inc. brings to the table with this exceptional integrated circuit.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess