EN
  • EN
  • DE

AD586JNZ

Part No AD586JNZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.4%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 10.8 V ~ 36 V
Operating Supply Current 3mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758670-AD586JNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD586
Introduction Date November 01, 1995
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD586JNZ CAD Model

Description

The AD586JNZ represents a pinnacle of precision voltage reference technology from Analog Devices Inc., a company renowned for its high-quality electronic components. This device is engineered to provide a stable and accurate reference voltage across a wide range of environmental conditions and applications.

Key Features

  • High Accuracy: The AD586JNZ offers a laser-trimmed accuracy that ensures minimal deviation, making it ideal for critical applications where precision is paramount.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10 ppm/°C, users can rely on a consistent performance over a broad temperature range.
  • Output Voltage: This device provides a fixed output voltage of 5V, which is a common reference in many circuits and systems.
  • Wide Operating Range: The AD586JNZ operates efficiently with a supply voltage range from 4.5V to 30V, accommodating various supply requirements.
  • Low Noise: It features low output noise, making it suitable for sensitive electronic applications, including precision data converters and measurement devices.
  • High Load-Driving Capability: The device can source up to 10 mA of output current, allowing it to drive most reference inputs without additional buffering.

Applications

The AD586JNZ is versatile and can be used in a multitude of applications, including:

  • Precision data systems
  • High-resolution converters
  • Industrial instrumentation
  • Portable battery-powered devices
  • Calibration equipment

Product Specifications

Parameter Value
Output Voltage 5V ±0.15%
Temperature Coefficient 10 ppm/°C (max)
Load Regulation 0.1 mV/mA
Line Regulation 0.01%/V
Supply Voltage Range 4.5V to 30V
Output Current Capability 10 mA

With its robust design and exceptional performance, the AD586JNZ is an indispensable component for ensuring the integrity and accuracy of your electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9048 $57.8096
5+ $23.7168 $118.5840
7+ $22.9756 $160.8292
9+ $22.2345 $200.1105
12+ $21.4933 $257.9196
16+ $19.2699 $308.3184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess