EN
  • EN
  • DE

AD587JRZ-REEL

Part No AD587JRZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision 10 V Reference | IC VREF SERIES 10V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 10V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Parts Input Voltage (V) 13.5V ~ 36V
Supply Current 4mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD587
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1136570-AD587JRZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD587JRZ-REEL CAD Model

Description

Product Overview: AD587JRZ-REEL

The AD587JRZ-REEL from Analog Devices Inc. is a high-precision voltage reference component that offers a combination of superior performance and reliability. Designed for ease of use in a wide array of applications, this voltage reference is an ideal choice for precision data converters, battery-powered devices, and industrial control systems.

Key Features

  • High Output Voltage: The AD587 provides a stable 10V output, which is essential for systems requiring a consistent reference level.
  • Low Tempco: It boasts an impressive temperature coefficient, ensuring minimal voltage variation across a wide temperature range, which is critical for precision applications.
  • Low Noise: With its low noise output, the AD587JRZ-REEL is suitable for high-performance analog-to-digital conversions, where noise can significantly affect accuracy.
  • Long-Term Stability: The device demonstrates excellent long-term stability, a crucial feature for maintaining performance over the product's lifespan.
  • Wide Operating Range: It operates effectively across a broad supply voltage range, adding to its versatility in different circuit configurations.

Applications

The AD587JRZ-REEL is highly versatile and can be used in a variety of demanding applications, including:

  • Precision data systems
  • Battery-powered devices
  • Industrial control systems
  • High-resolution converters
  • Portable instrumentation

Product Specifications

Parameter Value
Output Voltage 10V
Initial Accuracy ±5 mV
Temperature Coefficient 10 ppm/°C
Noise (10 Hz to 10 kHz) 4 µV p-p
Long-Term Stability 25 ppm/√kHr
Supply Voltage Range ±4.5V to ±18V
Package Type SOIC-8

Note: The AD587JRZ-REEL is available in a convenient reel packaging, simplifying the manufacturing process for high-volume production and ensuring components are well-protected during storage and handling. Please consult the datasheet for complete technical details and application guidelines.

You May Also Be Interested in

Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9959 $59.9754
13+ $8.2018 $106.6234
19+ $7.9455 $150.9645
27+ $7.6892 $207.6084
34+ $7.4329 $252.7186
46+ $6.6640 $306.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,552 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess