EN
  • EN
  • DE

AD588BQ

Part No AD588BQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Programmable
Output Voltage ±5V, ±10V
Output Current 10mA
Tolerance ±0.01%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Voltage - Input 10.8 V ~ 36 V
Operating Supply Current 10mA
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Style Through Hole
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP
Win Source Part Number 1136579-AD588BQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD588
Introduction Date August 30, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD588BQ CAD Model

Description

The AD588BQ represents a pinnacle of voltage reference technology from Analog Devices Inc., delivering unparalleled precision and performance for demanding applications. This high-precision voltage reference is part of a series that has set industry standards for performance over the years.

Key Features

  • High Accuracy: The AD588BQ offers an impressive initial accuracy of ±1mV for the J, K, and L grades, ensuring precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: With a temperature coefficient as low as 1.5 ppm/°C, users can expect stable performance across a wide temperature range, minimizing the impact of environmental variations.
  • Dual Output Voltages: This device provides both 10 V and –10 V outputs from a single device, offering flexibility for various circuit designs.
  • Low Noise: The AD588BQ exhibits low noise characteristics, with a typical output noise of 15 µV p-p (0.1 Hz to 10 Hz), which is critical for high-resolution analog-to-digital conversions and other sensitive applications.
  • Long-Term Stability: Demonstrating excellent long-term stability, the device ensures consistent performance, which is vital for precision instrumentation and calibration systems.
  • Wide Operating Range: It operates over a wide supply range of ±4.5 V to ±18 V, accommodating varying power supply conditions.

Applications

The AD588BQ is ideal for use in high-end instrumentation, precision data acquisition systems, and calibration equipment where accuracy and stability are of paramount importance. Its robustness and reliability make it suitable for industrial control systems, medical devices, and any precision electronic application requiring a high-quality reference voltage source.

Product Specifications

Parameter Value
Initial Accuracy ±1mV
Temperature Coefficient 1.5 ppm/°C
Output Voltage ±10V
Noise (0.1 Hz to 10 Hz) 15 µV p-p
Supply Range ±4.5 V to ±18 V

For engineers and designers looking for a reliable and consistent voltage reference, the AD588BQ from Analog Devices Inc. stands out as a superior choice, offering the precision required for the most exacting applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess