EN
  • EN
  • DE

AD590JF

Part No AD590JF
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Two-Terminal IC Temperature Transducer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type Analog Current
Operating Supply Voltage 4 V ~ 30 V
Accuracy - Highest (Lowest) ±5°C
Test Condition 25°C
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 2-Ceramic FLATPACK
Manufacturer Package 2-Flatpack
RoHS State Request Verification
Win Source Part Number 1136586-AD590JF
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD590
Introduction Date May 21, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD590JF CAD Model

Description

Analog Devices Inc. AD590JF Temperature Transducer

The AD590JF from Analog Devices Inc. is a highly precise, monolithic temperature transducer that has been meticulously designed to offer a linear voltage output proportional to the temperature it measures. This two-terminal integrated circuit temperature transducer provides an output current directly proportional to absolute temperature in Kelvin, making it an ideal choice for a wide range of temperature sensing applications.

Constructed with the reliability and quality associated with Analog Devices, the AD590JF is well-suited for applications requiring a temperature measurement solution that is both easy to use and precise. The device operates over a temperature range of -55°C to +150°C, providing a sensitivity of 1µA/K, which ensures a high level of accuracy in temperature readings.

The robust design of the AD590JF allows for its use in harsh environments, and its hermetically sealed package ensures that the device remains reliable over its entire temperature range. Its simplicity of use is one of its most significant advantages; with no external calibration or trimming required, the AD590JF can be easily integrated into a variety of systems, including:

  • Electronic temperature sensing for industrial and laboratory environments
  • Temperature compensation circuits for PLLs, DACs, and other sensitive electronic circuits
  • Temperature monitoring in telecommunications and computer equipment
  • Process control and environmental monitoring systems

The device's two-terminal IC form factor allows for easy implementation into existing designs, and its linear output simplifies interfacing with reading circuitry, such as analog-to-digital converters (ADCs) or direct microcontroller inputs. Furthermore, the AD590JF can be powered by a wide range of supply voltages, which adds to its versatility.

For designers and engineers looking for a reliable, straightforward solution for temperature measurement, the AD590JF by Analog Devices Inc. stands out as a superior choice. Its precision, ease of use, and robustness make it an indispensable component for a variety of temperature-sensitive applications.

Specifications:

Temperature Range:
-55°C to +150°C
Sensitivity:
1µA/K
Package:
Hermetically sealed
Supply Voltage Range:
Wide range compatibility

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess