EN
  • EN
  • DE

PM4323-BI

Part No PM4323-BI
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277754-PM4323-BI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM4323-BI CAD Model

Description

The PMC-Sierra PM4323-BI is a highly integrated chip, part of PMC-Sierra's broad portfolio of communication and storage solutions. While specific, detailed information on this particular part number is scarce in readily available public documentation, PMC-Sierra (now Microchip Technology) is known for its advanced storage server I/O controllers. These controllers are crucial for enabling high-performance, reliable, and scalable storage solutions in data centers and enterprise environments.

Applications

  • High-Performance Storage Systems: Used in storage arrays and servers requiring high throughput and low latency.
  • Data Center Infrastructure: Integral to building scalable and reliable storage infrastructure for modern data centers.
  • Enterprise Storage Solutions: Deployed in enterprise-grade storage solutions to manage and accelerate data access.
  • RAID Controllers: Integrated into RAID controllers to enhance data protection and performance.
  • Server I/O: Facilitates efficient data transfer between the server and storage devices.

Features

  • High Throughput: Designed to handle high data transfer rates, minimizing bottlenecks in storage systems.
  • Advanced Error Correction: Incorporates error correction mechanisms to ensure data integrity.
  • Scalability: Supports scalable storage architectures, allowing for easy expansion of storage capacity.
  • RAID Support: Likely includes support for various RAID levels, providing flexibility in data protection strategies.
  • Low Latency: Optimized for low-latency operation, improving application responsiveness.

Benefits

  • Improved Storage Performance: Enhances the performance of storage systems, leading to faster data access and processing.
  • Enhanced Data Reliability: Ensures data integrity through advanced error correction and RAID support.
  • Increased Scalability: Enables scalable storage solutions, allowing businesses to easily adapt to changing data storage needs.
  • Reduced Latency: Lowers latency, resulting in faster application response times and improved user experience.
  • Optimized Resource Utilization: Helps optimize the utilization of storage resources, reducing costs and improving efficiency.

Given the context of PMC-Sierra's (now Microchip Technology) product line, it is reasonable to infer that the PM4323-BI is designed to provide a robust and high-performance solution for storage I/O applications. While specific technical details might require access to proprietary datasheets, the general features and benefits align with the company's expertise in storage controller technology. This part number likely represents a customized or specialized variant within their product offerings, tailored to meet the specific requirements of a particular customer or application.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess