EN
  • EN
  • DE

RN1906FE

Part No RN1906FE
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243377-RN1906FE
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1906FE CAD Model

Description

The RN1906FE is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for load switching and power management applications, offering efficient and reliable performance in a compact package.

Applications

  • Load switching
  • Power management circuits
  • DC-DC converters
  • Battery management systems
  • Portable devices

Features

  • Low on-resistance (RDS(on)): Reduces power loss and improves efficiency
  • Low gate threshold voltage (VGS(th)): Allows for operation with low voltage logic
  • Small surface mount package: Saves board space
  • High-speed switching: Enables efficient operation in high-frequency applications
  • Pb-free and RoHS compliant: Environmentally friendly

Benefits

  • Improved power efficiency due to low on-resistance.
  • Easy to drive with low voltage logic, simplifying circuit design.
  • Compact size allows for use in space-constrained applications.
  • Fast switching speed enables efficient operation in switching regulators and DC-DC converters.
  • Compliant with environmental regulations, making it suitable for global markets.

Additional Details

The RN1906FE is typically available in a small surface-mount package, such as a SOT-23. This package is ideal for high-density PCB layouts. Its low on-resistance minimizes power dissipation, leading to improved overall efficiency in power management circuits. Toshiba Semiconductor and Storage ensures high quality and reliability through rigorous testing. The RN1906FE is a suitable choice for battery-powered devices, where efficiency and compact size are critical. Its low gate threshold voltage allows it to be driven directly by microcontrollers and other low-voltage logic devices. The device’s characteristics make it a reliable and efficient solution for various load switching and power management needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6884 $58.5140
205+ $0.5648 $115.7840
320+ $0.5475 $175.2000
440+ $0.5301 $233.2440
565+ $0.5117 $289.1105
760+ $0.4585 $348.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess