EN
  • EN
  • DE

AD5962-87789012A

Part No AD5962-87789012A
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023535-AD5962-87789012A
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5962-87789012A CAD Model

Description

The AD5962-87789012A from Analog Devices Inc. is a state-of-the-art precision operational amplifier that delivers high performance in a variety of applications. This device is designed for those who require accuracy and stability, which is particularly important in critical systems such as medical equipment, industrial control systems, and high-end instrumentation.

Key Features

  • Low Offset Voltage: The AD5962-87789012A boasts a very low input offset voltage, which minimizes error in high-precision applications.
  • Low Noise: With its low noise performance, this operational amplifier is ideal for audio applications and other sensitive electronic equipment.
  • High Gain Bandwidth Product: This feature ensures the amplifier can handle a wide range of frequencies without compromising gain.
  • Stable with High Capacitive Loads: The AD5962-87789012A is designed to remain stable even with high capacitive loads, making it versatile for various circuit configurations.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a larger output voltage range, which is beneficial in single-supply applications.

Applications

This operational amplifier is suitable for a wide range of applications, including:

  • Test and Measurement Systems
  • Precision Instrumentation
  • Data Acquisition Systems
  • Analog Filters
  • Medical Devices
  • Professional Audio Equipment

Product Specifications

The AD5962-87789012A is available in a robust package that ensures its reliability and longevity in various environments. The product specifications include:

  • Supply Voltage: Specified for both single and dual supply voltages
  • Temperature Range: Operable over a wide temperature range, making it suitable for harsh environments
  • Package: Available in industry-standard packaging options

With its combination of precision, low noise, and high-frequency performance, the AD5962-87789012A from Analog Devices Inc. is an excellent choice for professionals looking for a reliable and high-quality operational amplifier.

You May Also Be Interested in

Amic
Lowest to $2.1666
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
STMicroelectronics
Need more? Email Us
Mitsubishi
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess