EN
  • EN
  • DE

AD596AHZ

Part No AD596AHZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC THERMOCOUPLE COND TO-100-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Purpose Thermocouple Conditioner
Sensor Type External
Sensing Temperature -200°C to 760°C
Accuracy ±4°C(Max)
Topology Ice Point Compensation
Output Type Voltage
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 5 V to 30 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-100-10
Win Source Part Number 198576-AD596AHZ
Family Name AD596
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD596AHZ CAD Model

Description

AD596AHZ Thermocouple Amplifier

The AD596AHZ is a highly integrated, precision thermocouple amplifier manufactured by Analog Devices Inc. This sophisticated IC is specifically designed to amplify the millivolt signals generated by thermocouples, which are widely used for temperature sensing and measurement in a variety of industrial, commercial, and scientific applications. With its precision amplification capabilities, the AD596AHZ is an essential component for systems requiring accurate temperature readings and control.

Key Features:

  • Compatibility: The AD596AHZ is compatible with Type J thermocouples, providing a direct and reliable interface for temperature sensing.
  • Linearization: It includes built-in cold junction compensation and linearization circuitry, ensuring that the output is proportional to the temperature being measured.
  • Temperature Range: This IC is capable of measuring a wide temperature range, making it suitable for diverse environments and conditions.
  • High Accuracy: With its precision design, the AD596AHZ offers high accuracy in temperature measurements, which is critical for maintaining process control and product quality.
  • Low Power Consumption: The device operates with minimal power, making it ideal for battery-powered or energy-efficient systems.
  • Robust Design: Encased in a hermetically sealed package, the AD596AHZ ensures reliable operation even in harsh environments.

Applications:

The AD596AHZ is versatile and can be used in a multitude of applications, including:

  • Process control systems
  • Temperature monitoring in scientific research
  • Industrial temperature control
  • Aerospace and automotive industries
  • Medical equipment

With its precision and reliability, the AD596AHZ from Analog Devices Inc. is a top choice for designers and engineers who require accurate temperature readings for their critical applications. Whether it's for maintaining the ideal temperature in a chemical process or ensuring the safety and efficacy of medical devices, the AD596AHZ delivers performance that professionals can trust.

You May Also Be Interested in

Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.3177
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $83.9067
Texas Instruments
Factory Programmable Dual Remote-Diode Thermostat | IC THRMOSTAT DUAL REMDIODE 8MSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $586.4662 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess