EN
  • EN
  • DE

LM2734YQMKE/NOPB

Part No LM2734YQMKE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 18V
Output Current 1A
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1053317-LM2734YQMKE/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Automotive
Ultra Librarian 3D Model Ultra Librarian LM2734YQMKE/NOPB CAD Model

Description

Product Overview: LM2734YQMKE/NOPB from Texas Instruments

The LM2734YQMKE/NOPB is a compact, high-efficiency, fixed-frequency synchronous step-down DC-DC converter from Texas Instruments. Designed for a wide range of applications, this converter is capable of driving a 1A load with excellent line and load regulation. The integration of a synchronous rectifier enhances efficiency by eliminating the need for an external Schottky diode.

Key Features

  • High Efficiency: With a synchronous switching architecture, the LM2734YQMKE/NOPB provides an efficiency of up to 95%, reducing heat dissipation and improving system performance.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V with a feedback voltage accuracy of 2%, allowing for precise voltage regulation suitable for powering a variety of low-voltage ICs.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.7V to 5.5V, making it versatile for use in various systems, from battery-powered devices to industrial supplies.
  • High-Frequency Operation: Its high switching frequency of 1.6 MHz allows the use of small surface-mount inductors and capacitors, saving board space and reducing overall solution size.
  • Thermal and Over-Current Protection: The device includes built-in thermal shutdown and current limit protection features to safeguard against excessive temperature and over-current conditions.
  • Power Good Output: A 'power good' output status pin provides a voltage rail supervisor function to monitor the output voltage, enabling power sequencing and system reliability.

Applications

The LM2734YQMKE/NOPB is ideal for a wide range of applications, including but not limited to:

  • Portable Devices
  • Wireless and DSL Modems
  • Point-of-Load Conversions from 3.3V and 5V Rails
  • FPGA and DSP Core Supplies
  • Set-Top Boxes
  • Networking Equipment

Package and Quality

This device is offered in a small 6-pin TSOT-23 package, which is ideal for space-constrained applications. The LM2734YQMKE/NOPB meets Texas Instruments' high-quality standards and is RoHS compliant, ensuring both performance and environmental responsibility.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4067 $52.8804
28+ $3.6158 $101.2424
43+ $3.5028 $150.6204
60+ $3.3898 $203.3880
77+ $3.2768 $252.3136
103+ $2.9378 $302.5934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess