EN
  • EN
  • DE
  • IT

AD600JN

Part No AD600JN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, Low Noise, Wideband Variable Gain Amplifiers | IC OPAMP VGA 2 CIRCUIT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Variable Gain
Slew Rate 275V/μs
-3db Bandwidth 35MHz
Current - Input Bias 350nA
Supply Current 11mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) ±4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number AD600
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1136609-AD600JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD600JN CAD Model

Description

The AD600JN, manufactured by Analog Devices Inc., is a high-performance, dual-channel variable gain amplifier that provides precision amplification and a high degree of flexibility, making it an ideal choice for a wide range of applications including medical diagnostics, telecommunications, and instrumentation.

AD600JN Amplifier

Key Features

  • Low Noise Performance: The AD600JN boasts an exceptional low noise figure, which ensures the clarity and integrity of the amplified signal.
  • Wide Bandwidth: With a wide bandwidth, this amplifier can handle a variety of signals without compromising the speed or quality of data transmission.
  • Independent Channels: Dual independent channels allow for simultaneous processing of two separate signals, providing greater system flexibility.
  • Variable Gain Control: The gain of each channel can be adjusted independently, with a range of 0 dB to 40 dB, enabling precise control over signal amplification.
  • High Linearity: The AD600JN maintains high linearity across its full dynamic range, which is critical for applications requiring accurate signal representation.

Applications

  • Medical Imaging Systems
  • Radar and Sonar Systems
  • Professional Audio Equipment
  • Telecommunications Infrastructure
  • Test and Measurement Instruments

Technical Specifications

Parameter Value Number of Channels 2 Gain Range 0 dB to 40 dB Noise Figure Low Bandwidth Wideband Linearity High

The AD600JN is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for sophisticated electronic systems. Its combination of low noise, wide bandwidth, and variable gain makes it a versatile and essential part of any signal processing application.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.3309
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $63.0584 $126.1168
3+ $51.7403 $155.2209
4+ $50.1234 $200.4936
6+ $48.5065 $291.0390
7+ $46.8896 $328.2272
10+ $42.0389 $420.3890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess