EN
  • EN
  • DE

AD607ARSZ-REEL

Part No AD607ARSZ-REEL
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC RECEIVER IF SUBSYS LP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Receiver IF Subsystem
Frequency 500MHz
RF Type Cellular, GSM, CDMA, TDMA, TETRA
Secondary Attributes -8dBm Input Third Order Intercept
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Manufacturer Homepage www.analog.com
Win Source Part Number 736800-AD607ARSZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD607
Introduction Date December 03, 1996
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD607ARSZ-REEL CAD Model

Description

Product Overview: AD607ARSZ-REEL

The AD607ARSZ-REEL is a high-performance, low power mixer/IF (Intermediate Frequency) subsystem from Analog Devices Inc., designed for use in RF (Radio Frequency) and IF signal processing applications. This integrated circuit is part of Analog Devices' renowned high-frequency product lineup and is specifically tailored for mobile and portable communication devices where power efficiency and size are critical considerations.

Key Features

  • Frequency Range: The AD607ARSZ-REEL operates effectively in the 500 MHz to 1000 MHz frequency range, making it versatile for a variety of RF applications.
  • Integration: It integrates a mixer, a local oscillator (LO), and a voltage-controlled amplifier (VGA) all in one compact package, reducing the need for multiple discrete components.
  • Power Efficiency: With a low power consumption profile, this device is ideal for battery-powered equipment, ensuring longer operation times.
  • Dynamic Range: It offers a wide dynamic range, providing robust performance even in challenging signal environments.
  • Packaging: Supplied in a surface-mount package, the AD607ARSZ-REEL is provided on a reel, facilitating efficient assembly processes for high-volume production.

Applications

The AD607ARSZ-REEL is suitable for a broad array of applications, including but not limited to:

  • Wireless handsets and data devices
  • ISM band receivers
  • Portable and mobile communications
  • GPS receivers
  • RFID readers

Technical Specifications

The device boasts an impressive set of technical specifications that ensure its reliability and performance in demanding applications:

  • Supply Voltage: 2.7 V to 3.3 V
  • Low Noise Figure
  • High Third-Order Intercept Point (IP3)
  • Adjustable Gain Control

The AD607ARSZ-REEL from Analog Devices Inc. represents a blend of performance, efficiency, and integration, making it a top choice for designers looking to optimize their RF and IF signal processing chains. With its ease of use and comprehensive feature set, this product stands out as a reliable and effective solution for the most demanding communication applications.

You May Also Be Interested in

MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3284 $61.3136
7+ $14.3583 $100.5081
11+ $13.8732 $152.6052
16+ $12.9030 $206.4480
21+ $12.4180 $260.7780
26+ $11.9329 $310.2554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess