EN
  • EN
  • DE

TC74HCT174AP

Part No TC74HCT174AP
Manufacturer Toshiba Semiconductor and Storage
Description HEX D-TYPE FLIP FLOP WITH CLEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1243+
Reference case DIP16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727559-TC74HCT174AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HCT174AP CAD Model

Description

The TC74HCT174AP is a high-speed CMOS hex D-type flip-flop manufactured by Toshiba Semiconductor and Storage. This integrated circuit (IC) is designed for use in a wide variety of digital logic applications requiring reliable data storage and transfer. It is part of the HCT family, which offers TTL-compatible input thresholds while maintaining the low power consumption benefits of CMOS technology.

Applications

  • Data registers
  • Shift registers
  • Buffer registers
  • Storage elements in digital systems
  • Memory address latches

Features

  • High-speed operation: Provides fast data transfer rates for demanding applications.
  • TTL-compatible inputs: Interfaces easily with TTL logic circuits.
  • Low power consumption: Conserves energy in battery-powered devices.
  • Wide operating voltage range: Suitable for various power supply configurations.
  • Positive edge-triggered: Data is transferred on the rising edge of the clock signal.
  • Clear input: Allows for asynchronous reset of the flip-flops.

Benefits

  • Improved system performance: High-speed operation enables faster processing.
  • Simplified system design: TTL-compatible inputs eliminate the need for level shifters in many applications.
  • Extended battery life: Low power consumption reduces energy usage.
  • Increased design flexibility: Wide operating voltage range allows for use in different systems.
  • Reliable data storage: D-type flip-flops provide stable and predictable data storage.

Additional Details

The TC74HCT174AP consists of six independent D-type flip-flops, each with its own data input (D) and a common clock (CLK) and clear (CLR) input. Data is transferred from the D input to the Q output on the positive-going transition of the clock signal. The clear input, when low, resets all flip-flop outputs (Q) to a low state, independent of the clock and data inputs. The device is typically available in a DIP-16 package. Key specifications include a typical propagation delay of around 15 ns and a quiescent current of a few microamps. Refer to the Toshiba datasheet for complete electrical characteristics and timing diagrams.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8644 $57.9660
37+ $3.1709 $117.3233
57+ $3.0718 $175.0926
78+ $2.9727 $231.8706
101+ $2.8736 $290.2336
135+ $2.5763 $347.8005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess