EN
  • EN
  • DE

AD620BNZ-REEL

Part No AD620BNZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 171389-AD620BNZ-REEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD620BNZ-REEL CAD Model

Description

AD620BNZ-REEL Instrumentation Amplifier by Analog Devices Inc.

The AD620BNZ-REEL from Analog Devices Inc. is a high-performance instrumentation amplifier that is designed to offer a perfect blend of precision, low power, and flexibility for a wide range of applications. With its exceptional accuracy and ease of use, it is ideal for medical instrumentation, industrial process controls, battery-powered devices, and any other systems where high input impedance and low power are required.

Key Features

  • Low Power: The AD620BNZ-REEL operates on a supply range of +2.3 V to +18 V, making it suitable for battery-powered applications and portable devices without compromising performance.
  • High Accuracy: This amplifier offers excellent accuracy with a maximum input offset voltage of just 50 µV and input offset voltage drift of less than 0.6 µV/°C, ensuring precise measurements in critical applications.
  • Adjustable Gain: Users can set the gain from 1 to 10,000 with a single external resistor, providing flexibility and convenience in various use cases.
  • Low Noise: With a low noise figure, the AD620BNZ-REEL ensures a clean signal amplification, which is crucial for high-fidelity signal processing.
  • High Input Impedance: The high input impedance of 10^12 ohms in parallel with 1 pF minimizes loading on the input signal and preserves signal integrity.
  • Robust Design: The device is offered in an 8-lead SOIC_N package, ensuring a compact footprint suitable for space-constrained applications.

Applications

  • Medical instrumentation, such as ECG and non-invasive blood pressure monitors
  • Industrial process controls and automation systems
  • Data acquisition systems
  • Battery-powered and portable equipment
  • Transducer interfaces

The AD620BNZ-REEL is available in tape and reel packaging, making it convenient for automated manufacturing processes. Analog Devices Inc. has built this instrumentation amplifier with the quality and reliability that industry professionals have come to expect, ensuring that it can meet the rigorous demands of both commercial and industrial environments.

For designers and engineers looking for a high-precision, low-power solution for their instrumentation amplification needs, the AD620BNZ-REEL presents an excellent choice that balances performance with practicality.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7575 $51.5150
5+ $21.1344 $105.6720
8+ $20.4739 $163.7912
11+ $19.8135 $217.9485
14+ $19.1530 $268.1420
18+ $17.1717 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess