EN
  • EN
  • DE

AD626ARZ-REEL7

Part No AD626ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 100KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Slew Rate 0.22 V/μs
-3db Bandwidth 100kHz
Voltage - Input Offset 50μV
Operating Supply Current 1.5mA
Channel Output Current 12mA
Supply Voltage - Operating 2.4 V to 12 V, ±1.2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 37222-AD626ARZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD626ARZ-REEL7 CAD Model

Description

Product Overview: AD626ARZ-REEL7 by Analog Devices Inc.

The AD626ARZ-REEL7 is a high-performance instrumentation amplifier engineered by Analog Devices Inc., a leader in precision signal processing technology. This device is designed to offer a perfect blend of accuracy, versatility, and ease of use for a wide range of applications, from medical instrumentation to industrial process controls.

With its small footprint and surface-mount packaging, the AD626ARZ-REEL7 comes in a reel of 7-inch diameter, making it ideal for automated assembly processes and suitable for high-volume production. The component is part of the REEL7 packaging series, ensuring you receive it in tape and reel format for convenient handling and storage.

The AD626ARZ-REEL7 boasts a single external resistor gain set, allowing users to configure the gain from 4 to 10000 without the need for multiple external components. This feature simplifies the design process and reduces board space requirements. The amplifier operates with a power supply range of ±2.3 V to ±18 V, making it versatile for various power environments and systems.

Key features of the AD626ARZ-REEL7 include its low input bias current, high CMRR (Common Mode Rejection Ratio), and low noise performance. These characteristics make it particularly suitable for applications that require high precision and stability, such as strain gauge amplifiers, thermocouple amplifiers, and battery-powered instrumentation.

Furthermore, the AD626ARZ-REEL7 is designed with robust protection features. It offers input over-voltage protection up to 40 V, which safeguards the device against unexpected signal spikes. Additionally, the amplifier is specified over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Overall, the AD626ARZ-REEL7 from Analog Devices Inc. is a top-tier solution for designers looking for a reliable, high-precision instrumentation amplifier that can be seamlessly integrated into a multitude of electronic systems. Its compact size, adjustable gain, and robust electrical characteristics make it an excellent choice for enhancing the performance and efficiency of your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.8799 $77.7598
4+ $31.9015 $127.6060
5+ $30.9046 $154.5230
7+ $29.9077 $209.3539
9+ $28.9107 $260.1963
12+ $25.9200 $311.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess