EN
  • EN
  • DE

AD628AR

Part No AD628AR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Common-Mode Voltage Programmable Gain Difference Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136658-AD628AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD628AR CAD Model

Description

The AD628AR is a high-performance, precision instrumentation amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This versatile component is ideal for a wide range of applications including medical instrumentation, industrial process controls, and precision data acquisition systems. The AD628AR stands out for its ease of use and flexibility, providing a significant advantage to engineers and designers in various fields.

Key Features

  • Wide Power Supply Range: The AD628AR operates on a single supply voltage ranging from 4.5 V to 36 V or dual supplies of ±2.25 V to ±18 V. This flexibility allows it to be used in multiple environments and applications without the need for additional power regulation.
  • High Accuracy: With a low offset voltage, low offset drift, and excellent linearity, the AD628AR ensures high-precision signal amplification, making it suitable for critical measurement tasks.
  • Programmable Gain: The gain of the AD628AR can be easily programmed by a single resistor, which simplifies the design process and allows for fine-tuning in the field.
  • Low Power Consumption: Its power-efficient design ensures that the AD628AR maintains excellent performance without drawing excessive current, making it ideal for portable and battery-powered applications.
  • Robust Design: The AD628AR is built to withstand tough conditions and offers high immunity to electromagnetic interference, ensuring reliable performance in industrial environments.

Applications

The AD628AR is perfectly suited for a variety of applications. In the medical field, it can be used in patient monitoring systems and ECG/EKG equipment. For industrial purposes, it serves well in sensor signal conditioning, 4-20 mA loop-powered systems, and precision data acquisition systems. Additionally, its high accuracy and programmable gain make it a great choice for battery-powered devices and portable instrumentation.

Technical Specifications

The AD628AR features a bandwidth of 15 kHz, ensuring that it can handle signals for most low-frequency applications. It also boasts a CMRR (Common-Mode Rejection Ratio) of 86 dB, minimizing the effects of unwanted signals. Its robust temperature range from -40°C to +85°C guarantees operation in a wide range of environmental conditions.

For more detailed information, datasheets, and support, visit the Analog Devices Inc. website or contact their customer support for assistance with integrating the AD628AR into your next project.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3636 $52.3632
28+ $3.5804 $100.2512
44+ $3.4686 $152.6184
60+ $3.3567 $201.4020
78+ $3.2448 $253.0944
104+ $2.9091 $302.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess