EN
  • EN
  • DE

AD630JNZ

Part No AD630JNZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MOD/DEMOD BAL 2MHZ 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Purpose Modulator/Demodulator
Frequency 0Hz to 2MHz
RF Type General Purpose
Case / Package 20-PDIP
Win Source Part Number 085005-AD630JNZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD630JNZ CAD Model

Description

Introducing the AD630JNZ from Analog Devices Inc.

The AD630JNZ is a high precision balanced modulator/demodulator that has been engineered to deliver exceptional performance in signal processing applications requiring a well-defined bandwidth and high dynamic range. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this integrated circuit is a versatile component that can be used in a variety of complex electrical systems.

This device is capable of operating in either a synchronous or asynchronous demodulation mode, making it highly adaptable to the needs of your project. With its coherent demodulation capability, the AD630JNZ offers excellent phase and amplitude accuracy, which is essential for applications such as amplitude and phase modulation, synchronous detection, and data transmission systems.

The AD630JNZ boasts a wide dynamic range that ensures reliable performance even in the presence of noise and other disturbances. This is particularly important in applications such as sonar, radar, and other communication systems where signal integrity is paramount. The device also features a precision phase detector with an excellent phase error performance, which is critical for phase-sensitive detection schemes.

One of the key advantages of the AD630JNZ is its ease of use. It includes an internal precision voltage reference and a bias source to provide a complete monolithic solution for modulator/demodulator functions. The device is also highly configurable, with options for gain adjustment and phase shifting, enabling it to meet the specific requirements of your application.

The AD630JNZ comes in a compact 20-lead PDIP (Plastic Dual In-line Package), making it suitable for space-constrained applications without compromising on functionality. This package is designed for through-hole mounting, which allows for easy integration into prototype designs and production units alike.

Whether you're designing sophisticated communication systems, precise instrumentation, or any application that requires high-fidelity signal processing, the AD630JNZ from Analog Devices Inc. is an excellent choice that combines performance, flexibility, and reliability.

For detailed specifications, application notes, and further information, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1024 $84.2048
4+ $34.5456 $138.1824
6+ $33.4661 $200.7966
8+ $32.3866 $259.0928
10+ $31.3070 $313.0700
13+ $28.0683 $364.8879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess