EN
  • EN
  • DE

CDRH6D18HPNP-220PC

Part No CDRH6D18HPNP-220PC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051725-CDRH6D18HPNP-220PC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDRH6D18HPNP-220PC CAD Model

Description

The CDRH6D18HPNP-220PC is a shielded power inductor manufactured by Sumida America Components Inc. Designed for a variety of power supply applications, it provides efficient energy storage and filtering capabilities. Its shielded construction minimizes electromagnetic interference, making it suitable for sensitive electronic devices.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies for Portable Devices: Well-suited for use in power supplies for smartphones, tablets, and other battery-operated electronics.
  • LED Lighting: Employed in LED drivers to regulate current and voltage, ensuring stable lighting performance.
  • Voltage Regulators: Used in both linear and switching voltage regulators to provide stable voltage output.
  • Filtering Applications: Acts as a filter in power lines to reduce noise and ripple, improving the quality of the power supply.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) to minimize noise and improve performance.
  • High Current Handling: Capable of handling high DC current without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and increases efficiency.
  • HPNP Core Material: Offers stable inductance over a wide temperature range.
  • Surface Mount Device (SMD): Designed for automated assembly, reducing manufacturing costs.

Benefits

  • Improved Efficiency: Low DCR leads to lower power dissipation and improved overall energy efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic radiation, reducing interference with other components.
  • Stable Performance: HPNP core material provides consistent inductance across temperature variations.
  • Compact Size: Allows for integration into smaller devices, saving valuable board space.
  • Reliable Operation: Designed for robust and reliable performance in demanding environments.

Additional Details

The CDRH6D18HPNP-220PC has an inductance value of 22µH (microhenries). It's specifically designed as a surface-mount device (SMD) for automated assembly processes. This inductor is often chosen for applications requiring stable and efficient power conversion. The operating temperature range is generally specified between -40°C and +125°C; consulting the official datasheet from Sumida for precise specifications is recommended. The part is RoHS compliant, ensuring it meets environmental standards by restricting the use of hazardous substances. More detailed information, including saturation current and DC resistance values, can be found in the detailed datasheet provided by Sumida.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
new, original packaged
Lowest to $0.0059
Kemet
Lowest to $0.0393
Bel Fuse Inc.
Lowest to $0.1640
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Rockwell
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5066 $50.6600
245+ $0.4157 $101.8465
375+ $0.4027 $151.0125
515+ $0.3897 $200.6955
665+ $0.3767 $250.5055
890+ $0.3378 $300.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess