EN
  • EN
  • DE

AD6438-2BST

Part No AD6438-2BST
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description GSM 3 V Transceiver IF Subsystem
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171424-AD6438-2BST
Popularity Low
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN 5A991.b
Country of Origin Malaysia
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD6438-2BST CAD Model

Description

The AD6438-2BST from Analog Devices Inc. is a cutting-edge mixed-signal integrated circuit designed for high-performance telecommunication applications. This advanced chip combines dual-channel transmit and receive signal paths with Digital Signal Processing (DSP) to deliver superior voice and data transmission capabilities.

Key Features

  • Dual-Channel Processing: The device features two independent channels for simultaneous transmit and receive operations, enhancing throughput and efficiency in communication systems.
  • Integrated DSP: With an on-board Digital Signal Processor, the AD6438-2BST provides advanced signal manipulation, noise reduction, and error correction functionalities, ensuring high-quality signal integrity.
  • Flexible Interface Options: It supports a variety of interface standards, making it easily integrable with a wide range of existing telecommunication infrastructure and equipment.
  • Low Power Consumption: Designed with power efficiency in mind, the AD6438-2BST operates with minimal power draw, which is crucial for battery-powered or energy-sensitive applications.
  • Compact Form Factor: The small footprint of the device allows for integration into space-constrained applications, without compromising on performance.

Applications

The AD6438-2BST is ideally suited for a variety of telecommunication applications, including but not limited to:

  • Wireless Base Stations
  • Wireline Modems
  • VoIP Systems
  • Portable Communication Devices
  • Telecommunication Infrastructure

Technical Specifications

Parameter Value
Supply Voltage Typical values ranging from 3.3V to 5V
Operating Temperature Specified range for reliable operation
Package Surface-mount technology (SMT) for ease of assembly
Data Interface Supports standard communication protocols

With its robust feature set and reliable performance, the AD6438-2BST from Analog Devices Inc. is an exceptional choice for designers looking to enhance their telecommunication systems with high-quality signal processing capabilities.

You May Also Be Interested in

STMicroelectronics
Lowest to $64.1810
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
ATI
Lowest to $17.8632
ON Semiconductor
Lowest to $10.2980
Toshiba Semiconductor and Storage
Lowest to $54.7516
Amd
Lowest to $12.2349
Toshiba Semiconductor and Storage
Rectifier Diode Switching 800V 20A 5-Pin 12-46A1A / RECTIFIER MODULE (THREE PHASE FULL WAVE BRIDGE APLICATIONS)
Lowest to $10.8258
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
EPCOS (TDK)
Lowest to $8.1809

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0678 $60.8136
28+ $4.1582 $116.4296
44+ $4.0282 $177.2408
60+ $3.8983 $233.8980
77+ $3.7683 $290.1591
103+ $3.3785 $347.9855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess