EN
  • EN
  • DE

AD650KN

Part No AD650KN
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description Voltage-to-Frequency and Frequency-to-Voltage Converter | IC V-F/F-V CONVERTER 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Volt to Frequency and Frequency to Volt
Frequency - Max 1MHz
Full Scale ±150ppm/°C
Linearity ±0.1%
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number AD650
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1136729-AD650KN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD650KN CAD Model

Description

The AD650KN is a sophisticated and versatile integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This precision device is engineered to convert analog voltage signals into proportional frequency signals and vice versa, making it an indispensable tool for a wide range of applications where signal conversion is necessary for further processing or measurement.

Key Features:

  • High Linearity: The AD650KN boasts a linearity error of only 0.05% for a full-scale range of 10 kHz, ensuring accurate and reliable conversion.
  • Wide Dynamic Range: With a dynamic range of 120 dB, this converter is capable of handling a broad spectrum of signal amplitudes without compromising performance.
  • Frequency Range: The device can handle frequencies up to 1 MHz, which accommodates a wide variety of use cases and applications.
  • Low Power Consumption: The AD650KN is optimized for low power operation, making it suitable for battery-powered and portable devices.
  • Flexibility: It offers a versatile V/F or F/V conversion which allows for use in both digital and analog applications, such as data acquisition systems, motor speed control, and process monitoring.

Applications:

The AD650KN is ideal for a variety of applications, including but not limited to:

  • Industrial process control
  • Data acquisition systems
  • Motor speed control
  • Precision frequency synthesis
  • Analog-to-digital conversion
  • Long-term integration

Technical Specifications:

Parameter Value
Supply Voltage +5V to +15V
Operating Temperature -40°C to +85°C
Package Type PDIP-14
Linearity Error ±0.05% FSR
Frequency Range 0 Hz to 1 MHz

With its robust feature set and proven reliability, the AD650KN from Analog Devices Inc. stands as a top-tier choice for professionals seeking a high-performance voltage-to-frequency and frequency-to-voltage converter for their sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $13.1396
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $2.3250
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $15.9202
Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter
Need more? Email Us
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $2.6293
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4349
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess