The SN7534051NSR is a versatile integrated circuit from Texas Instruments, renowned for its high-quality electronic components. This particular product is designed to cater to a wide range of applications, making it an essential component in the toolkit of professionals and hobbyists alike. The SN7534051NSR is a dual peripheral driver that is well-suited for implementing peripheral drivers where high current sinking capabilities are required.
Key Features
- High-Voltage Outputs: The SN7534051NSR is capable of handling high voltage outputs, which is ideal for driving a variety of peripheral devices.
- High-Current Sinking: This device can sink high currents, making it suitable for applications that require robust driving capabilities.
- Dual Independent Drivers: It contains two independent drivers, allowing for flexibility in controlling two peripherals with one IC.
- Durable Design: Manufactured by Texas Instruments, the SN7534051NSR is built to last and withstand challenging conditions.
Applications
The SN7534051NSR is commonly used in a variety of applications due to its adaptability and strength. These applications include, but are not limited to:
- Relay Drivers
- LED Displays
- Line Drivers
- Logic Buffers
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4.75V to 5.25V |
| Output Voltage (VO) |
30V (Max) |
| Output Current (IO) |
500 mA (Max) |
| Operating Temperature |
-40°C to 85°C |
| Package Type |
SOIC |
For detailed product specifications, technical data, and application notes, customers are encouraged to visit the Texas Instruments official website or contact their support team. The SN7534051NSR is available for order and can be a reliable part of your next project or design.