EN
  • EN
  • DE

AD6533ACPZ

Part No AD6533ACPZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171505-AD6533ACPZ
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6533ACPZ CAD Model

Description

The AD6533ACPZ from Analog Devices Inc. is a high-performance, integrated RF transceiver specifically designed for the demanding needs of wireless communication systems. This transceiver is part of Analog Devices' extensive range of radio frequency integrated circuits (RFICs) and offers a perfect solution for applications requiring efficient and reliable RF communication.

Key Features

  • Frequency Range: The AD6533ACPZ operates in a frequency range that is suitable for various wireless communication standards, providing versatility for product development.
  • Integration: This device integrates multiple components such as a voltage-controlled oscillator (VCO), phase-locked loop (PLL), mixers, filters, and amplifiers, resulting in a reduction of external components and a streamlined design process.
  • Power Efficiency: Designed with power efficiency in mind, the AD6533ACPZ helps in extending battery life of portable devices, making it ideal for mobile applications.
  • Performance: The transceiver delivers excellent RF performance with low phase noise and high linearity, ensuring reliable communication and robust data transmission.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD6533ACPZ is designed for space-constrained applications without compromising on functionality.

Applications

The AD6533ACPZ is suitable for a wide range of applications, including:

  • Wireless Local Area Networks (WLANs)
  • Wireless Personal Area Networks (WPANs)
  • Mobile phones and smart devices
  • Internet of Things (IoT) devices
  • Wireless communication modules

Technical Specifications

Parameter Specification
Manufacturer Analog Devices Inc.
Part Number AD6533ACPZ
Package / Case LFCSP
Supply Voltage Specified in datasheet
Operating Temperature Specified in datasheet

For detailed technical specifications, application notes, and support documents, please refer to the official datasheet provided by Analog Devices Inc. or contact their support team for further assistance.

You May Also Be Interested in

Zilog
Lowest to $81.8144
Toshiba Semiconductor and Storage
Rectifier Diode Switching 800V 20A 5-Pin 12-46A1A / RECTIFIER MODULE (THREE PHASE FULL WAVE BRIDGE APLICATIONS)
Lowest to $10.8258
Intel
Need more? Email Us
ATI
Lowest to $17.8632
Amd
Lowest to $12.2349
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
Amd
Lowest to $6.5223
Shindengen
Need more? Email Us
ATI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess